EN
  • EN
  • DE

MAX4329ESD

Part No MAX4329ESD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad, Low-Cost, SOT23, Low-Power, Rail-to-Rail I/O Op Amps | IC OPAMP GP 4 CIRCUIT 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 50nA
Voltage - Input Offset 1.2mV
Supply Current 725μA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.4V ~ 6.5V, ±1.2V ~ 3.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MAX4329
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1213577-MAX4329ESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4329ESD CAD Model

Description

Maxim Integrated's MAX4329ESD: High-Speed, Low-Power Op Amp

Introducing the MAX4329ESD, a cutting-edge operational amplifier from Maxim Integrated, designed to deliver high-speed performance with minimal power consumption. This precision op amp is an ideal choice for a wide range of applications, from battery-powered devices to high-frequency signal processing systems.

Key Features

  • High-Speed Performance: The MAX4329ESD offers a fast settling time, making it suitable for applications requiring quick response times and high-bandwidth signal amplification.
  • Low-Power Operation: Engineered for efficiency, this op amp maintains low quiescent current, which extends battery life in portable applications without sacrificing performance.
  • Single-Supply Voltage: It operates on a single supply voltage ranging from 2.7V to 5.5V, providing design flexibility and compatibility with a variety of digital systems.
  • Rail-to-Rail Output: The rail-to-rail output capability ensures maximum dynamic range, making it an excellent choice for driving analog-to-digital converters (ADCs).
  • Small Package: Available in a space-saving SOP (Small Outline Package), the MAX4329ESD is perfect for applications where board space is at a premium.

Applications

The MAX4329ESD is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Active Filters
  • Medical Devices
  • Audio and Video Signal Processing

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality and reliability. The MAX4329ESD operational amplifier is built to the highest standards, ensuring consistent performance and durability for your critical applications. Whether you're developing consumer electronics or industrial control systems, you can trust Maxim's op amp to deliver exceptional results.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or contact their support team. The MAX4329ESD is not just a component; it's a robust solution designed to elevate the performance of your electronic designs.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6782 $58.7370
85+ $1.3779 $117.1215
130+ $1.3340 $173.4200
180+ $1.2913 $232.4340
235+ $1.2486 $293.4210
310+ $1.1192 $346.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess