EN
  • EN
  • DE

MAX4337EKA+T

Part No MAX4337EKA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5MHZ RRO SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1.8 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 100nA
Voltage - Input Offset 600μV
Operating Supply Current 1.3mA
Output Current per Channel 110mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 703750-MAX4337EKA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4337
Introduction Date September 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4337EKA+T CAD Model

Description

Maxim Integrated MAX4337EKA+T Operational Amplifier

The MAX4337EKA+T is a high-performance, single-supply operational amplifier from Maxim Integrated, designed to deliver precision and low noise in a compact SOT-23 package. This op-amp is ideal for a wide range of applications including sensor interfaces, active filters, and audio processing where space is at a premium and power efficiency is crucial.

Key Features

  • Single-Supply Operation: The MAX4337EKA+T operates from a single +2.7V to +6.5V supply, making it suitable for battery-powered and portable devices.
  • Low Noise Performance: With a low 8nV/√Hz input voltage noise density and a low 0.8pA/√Hz input current noise density, this op-amp is perfect for applications requiring a clean signal amplification.
  • High Output Drive Capability: Capable of delivering a 70mA output current, it can drive heavier loads when necessary.
  • Low Power Consumption: The device offers a quiescent current of just 1mA, making it an energy-efficient choice for always-on and power-sensitive applications.
  • High Slew Rate: A slew rate of 1.2V/μs ensures that the MAX4337EKA+T can handle fast signal transitions, providing good dynamic response.
  • Rail-to-Rail Output: The rail-to-rail output swing increases the dynamic range, especially useful in low-voltage operations.

Applications

The versatile MAX4337EKA+T is suitable for various applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Audio Electronics
  • Analog Filters
  • Signal Conditioning Circuits

Package and Quality

Encased in a space-saving 5-pin SOT-23 package, the MAX4337EKA+T is not only compact but also offers a robust design that ensures reliable performance in demanding environments. Maxim Integrated's commitment to quality means that this operational amplifier is manufactured to high standards, ensuring consistent performance and longevity for your critical applications.

Whether you're designing a high-precision sensor interface or a compact audio processing unit, the MAX4337EKA+T operational amplifier from Maxim Integrated provides the performance and efficiency you need in a miniature package.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $2.5903
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0085 $60.2550
75+ $1.6482 $123.6150
110+ $1.5974 $175.7140
150+ $1.5454 $231.8100
195+ $1.4946 $291.4470
260+ $1.3398 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess