EN
  • EN
  • DE

MAX4359EAX+

Part No MAX4359EAX+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SW VIDEO CRROSSPOINT 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Video
Number of Channels 1
Dual Supply Voltage(V±) ±4.5 V to 5.5 V
-3db Bandwidth 65MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 021683-MAX4359EAX+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4359EAX+ CAD Model

Description

The MAX4359EAX+ from Maxim Integrated is a low-cost, high-performance video crosspoint switch IC that can be used to route video signals between multiple inputs and outputs. It is ideal for a wide range of applications, including video surveillance, security systems, industrial automation, and medical imaging.

The MAX4359EAX+ is a single-channel switch that can support video resolutions up to 4K Ultra HD (3840x2160) at 60 frames per second (fps). It features a high-bandwidth analog front-end that provides excellent signal integrity and low video distortion. The switch also has a wide range of input and output voltage levels, making it compatible with a variety of video sources and displays.

The MAX4359EAX+ is controlled via a simple SPI interface. It has a number of features that make it easy to use, including:

Automatic input detection and selection Programmable output timing Support for multiple control modes Wide range of input and output voltage levels The MAX4359EAX+ is available in a 36-pin SSOP package. It is RoHS compliant and operates over a temperature range of -40°C to +85°C.

Here are some of the key features and benefits of the MAX4359EAX+ video crosspoint switch IC:

Low cost: The MAX4359EAX+ is one of the most cost-effective video crosspoint switch ICs on the market. This makes it ideal for a wide range of applications, including budget-conscious projects. High performance: The MAX4359EAX+ supports video resolutions up to 4K Ultra HD (3840x2160) at 60 frames per second (fps). This makes it ideal for high-end video applications. Excellent signal integrity: The MAX4359EAX+ features a high-bandwidth analog front-end that provides excellent signal integrity and low video distortion. This ensures that the video signal is preserved as it is routed through the switch. Wide range of input and output voltage levels: The MAX4359EAX+ has a wide range of input and output voltage levels, making it compatible with a variety of video sources and displays. This makes it easy to integrate the switch into existing systems. Easy to use: The MAX4359EAX+ is controlled via a simple SPI interface. It also has a number of features that make it easy to use, such as automatic input detection and selection, programmable output timing, and support for multiple control modes. The MAX4359EAX+ video crosspoint switch IC is ideal for a wide range of applications, including:

Video surveillance: The MAX4359EAX+ can be used to route video signals from multiple cameras to a single monitor or DVR. This makes it ideal for video surveillance systems in homes, businesses, and other facilities. Security systems: The MAX4359EAX+ can also be used in security systems to route video signals from security cameras to a central monitoring station. This allows security personnel to view video from multiple cameras in real time. Industrial automation: The MAX4359EAX+ can be used in industrial automation systems to route video signals from machine vision cameras to a monitor or recorder. This allows operators to view the video feed from multiple cameras to monitor the production process and identify any problems. Medical imaging: The MAX4359EAX+ can also be used in medical imaging systems to route video signals from multiple cameras to a single display. This allows doctors and other medical personnel to view images from multiple cameras simultaneously. The MAX4359EAX+ video crosspoint switch IC is a versatile and cost-effective solution for a wide range of video applications. It is easy to use and provides excellent signal integrity.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3680 $51.8400
12+ $8.5071 $102.0852
19+ $8.2413 $156.5847
26+ $7.9754 $207.3604
33+ $7.7096 $254.4168
44+ $6.9120 $304.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess