EN
  • EN
  • DE

MAX4365EUA

Part No MAX4365EUA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description 1.4W and 1W, Ultra-Small, Audio Power Amplifiers with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213585-MAX4365EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4365EUA CAD Model

Description

Maxim Integrated MAX4365EUA High-Speed Operational Amplifier

The MAX4365EUA from Maxim Integrated is a high-performance, high-speed operational amplifier that is designed to deliver exceptional accuracy and stability. This precision op-amp is housed in a compact µMAX-8 package, making it an excellent choice for space-constrained applications where performance cannot be compromised.

The MAX4365EUA operates with a single supply voltage ranging from +4.5V to +11V or dual supplies of ±2.25V to ±5.5V, providing designers with flexibility in various circuit configurations. With a bandwidth of 180MHz and a slew rate of 200V/µs, the MAX4365EUA is capable of handling fast signals with ease, making it ideal for video, communication, and instrumentation applications.

One of the standout features of the MAX4365EUA is its low-distortion performance, which is critical for maintaining signal integrity in high-fidelity audio and high-speed data systems. The device also boasts a low input bias current and a low input voltage noise, ensuring that the signal is amplified with minimal added noise and without significant DC offset.

Additionally, the MAX4365EUA offers a high output current of 70mA, which allows it to drive heavy loads without compromising on speed or linearity. This feature is particularly useful in driving cables or ADC inputs directly. The operational amplifier also includes a disable feature that reduces power consumption when the amplifier is not in use, making it suitable for power-sensitive applications.

With its robust feature set, the MAX4365EUA is a versatile component that can be employed in a wide array of electronic designs. Whether it's for high-speed data acquisition systems, active filters, or any application requiring a high slew rate and wide bandwidth, the MAX4365EUA is engineered to meet the demands of modern electronics.

Overall, the Maxim Integrated MAX4365EUA operational amplifier is a reliable and high-quality choice for designers looking to enhance the performance of their circuits with minimal space and power overhead.

You May Also Be Interested in

Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess