EN
  • EN
  • DE

MAX436CSD

Part No MAX436CSD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband Trasconductance Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Transconductance
Number of Circuits 1
SR - Slew Rate 850 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 1μA
Voltage - Input Offset 300μV
Operating Supply Current 35mA
Output Current per Channel 20mA
Dual Supply Voltage (±) ±4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
RoHS State Request Verification
Win Source Part Number 1213586-MAX436CSD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX436
Introduction Date April 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX436CSD CAD Model

Description

Maxim Integrated MAX436CSD Precision Operational Amplifier

The MAX436CSD from Maxim Integrated is a high-performance precision operational amplifier designed for a wide range of applications requiring accurate signal conditioning. This device features a combination of low noise, high speed, and precision, making it ideal for use in medical instruments, industrial process controls, and data acquisition systems.

With its single-supply operation ranging from 4.5V to 36V or dual supplies of ±2.25V to ±18V, the MAX436CSD offers flexibility in various circuit configurations. It boasts a high gain-bandwidth product of 10MHz and a slew rate of 6V/µs, ensuring fast and responsive performance in time-critical applications.

The MAX436CSD demonstrates excellent precision with a low offset voltage of 250µV and low drift over temperature, which makes it a reliable choice for precision instrumentation. Its low input bias current of 10nA is particularly advantageous in applications with high source impedances, such as photodiode amplifiers.

Furthermore, the device features a low total harmonic distortion (THD) of 0.002% and a low noise density of 12nV/√Hz at 1kHz, which is critical for audio applications and other sensitive signal processing tasks. The MAX436CSD also includes a disable feature that reduces the supply current to 350µA, providing a power-saving mode that is beneficial for battery-powered devices.

Encapsulated in a 14-pin SOIC package, the MAX436CSD is designed for easy integration into a variety of electronic systems. Its robust design ensures reliable operation over the extended industrial temperature range of -40°C to +85°C.

In summary, the MAX436CSD from Maxim Integrated is a versatile and precise operational amplifier that meets the demands of high-fidelity and accurate signal processing. Its combination of speed, precision, and low power consumption makes it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess