EN
  • EN
  • DE

MAX4373FEU+T

Part No MAX4373FEU+T
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+Rohs
Reference case MSOP8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 732405-MAX4373FEU+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4373FEU+T CAD Model

Description

The MAX4373FEU+T from Maxim Integrated is a high-accuracy, low-cost, high-side current-sense amplifier designed for a variety of applications where precise current monitoring is crucial. This compact device comes in a space-saving 16-pin TSSOP package, making it suitable for space-constrained applications.

Key Features:

  • High-Side Sensing: The MAX4373FEU+T measures the current drawn by a load by sensing the voltage drop across a shunt resistor placed in series with the load. This allows for safe and accurate current measurement without disturbing the ground path.
  • Wide Input Voltage Range: It operates over a wide input common-mode voltage range from 0 to 28V, making it versatile for various systems and ensuring compatibility with high-voltage power supplies.
  • Low Quiescent Current: With a quiescent current of only 100µA, the device is optimized for power-sensitive applications, reducing the overall power consumption of the system.
  • Adjustable Gain: The MAX4373FEU+T features an adjustable gain set by external resistors. This flexibility allows designers to tailor the device to their specific needs, optimizing performance for their particular application.
  • High Accuracy: It offers a high accuracy of ±1.5% full-scale accuracy at +25°C, ensuring precise current measurements for critical applications.

Applications:

The MAX4373FEU+T is ideal for a range of applications, including:

  • Battery management
  • Portable devices
  • Power management systems
  • Overcurrent protection circuits
  • Automotive and telecommunication systems

Easy Integration:

Integrating the MAX4373FEU+T into your design is straightforward, thanks to its user-friendly interface and comprehensive datasheet provided by Maxim Integrated. The device's robust feature set ensures reliability and accuracy for systems requiring current monitoring, making it an excellent choice for engineers and designers looking for a high-performance current-sense solution.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7410 $59.8560
38+ $3.0688 $116.6144
59+ $2.9730 $175.4070
81+ $2.8771 $233.0451
104+ $2.7812 $289.2448
139+ $2.4936 $346.6104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess