EN
  • EN
  • DE

MAX4373FEUA

Part No MAX4373FEUA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Low-Cost, Micropower, High-Side Current-Sense Amplifier  Comparator  Reference ICs | IC AMP/COMP/REF +50V/V 8-UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4373
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213590-MAX4373FEUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4373FEUA CAD Model

Description

Maxim Integrated MAX4373FEUA High-Side Current-Sense Amplifier

The MAX4373FEUA from Maxim Integrated is a high-accuracy, high-side current-sense amplifier that is designed for a wide range of applications requiring precise current monitoring. This compact and efficient device comes in a space-saving 8-pin µMAX package, making it ideal for portable devices, battery management systems, and power management applications.

Featuring a unique unidirectional current-sensing capability, the MAX4373FEUA allows for the measurement of current in one direction, which is particularly useful in systems that require battery charge and discharge monitoring. The device operates over a wide supply voltage range from 2.7V to 28V, providing the flexibility to be used in various circuit configurations.

One of the key advantages of the MAX4373FEUA is its low input offset voltage, which enables accurate current measurement even at very low sense voltages. This is critical for applications where power conservation is important, as it allows for the use of small sense resistors, thereby minimizing power loss. The device also boasts a high input common-mode voltage range, extending from 0V to 28V, which means it can sense current at high voltages without the need for additional external components.

The MAX4373FEUA provides a gain of 20V/V, which amplifies the voltage across the sense resistor to a level that can be easily read by an analog-to-digital converter (ADC) or other monitoring circuitry. This high gain also contributes to the device's ability to detect small changes in current, enhancing the overall sensitivity and precision of the system it is integrated into.

Additionally, the MAX4373FEUA features a low quiescent current, making it suitable for power-sensitive applications. The device also includes an integrated voltage reference and a comparator, which simplifies the design of overcurrent protection circuits by providing a threshold against which the sensed voltage can be compared.

In summary, the MAX4373FEUA from Maxim Integrated is a versatile and reliable solution for high-side current sensing applications. Its combination of high accuracy, low power consumption, and compact form factor make it an excellent choice for designers looking to improve the safety and efficiency of their electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess