EN
  • EN
  • DE

MAX4391CPA

Part No MAX4391CPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC REG BUCK BOOST INV ADJ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) -4V
Maximum Output Voltage -20V
Output Current 150mA
Frequency - Switching 100Hz to 75kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073585-MAX4391CPA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4391CPA CAD Model

Description

The MAX4391CPA is a versatile operational amplifier (op amp) designed and manufactured by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal integrated circuits. This particular op amp is well-suited for applications requiring a combination of miniature size, low power consumption, and operational efficiency at an economical price point.

Key Features

  • Single-Supply Operation: The MAX4391CPA is optimized for single-supply voltages ranging from +2.7V to +5.5V, making it ideal for battery-operated and portable devices.
  • Low Cost: Despite its high performance, this op amp is designed to be cost-effective, allowing for its integration into a wide range of products without significantly impacting the overall cost.
  • Ultra-Small Package: The device comes in an 8-pin DIP package, which is highly compact and suitable for space-constrained applications.
  • Low Power Consumption: With a quiescent current of just 300µA, the MAX4391CPA is a low-power solution, contributing to extended battery life in portable applications.
  • Rail-to-Rail Output: The op amp features rail-to-rail output capability, which allows for a wide dynamic range, making full use of the supply voltage.

Applications

The MAX4391CPA is a versatile component that can be used in a diverse array of applications, including:

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Audio and video signal processing
  • Active filters and amplifiers
  • Data acquisition systems
  • Medical instrumentation

Technical Specifications

The technical specifications of the MAX4391CPA op amp ensure its adaptability and performance in various applications:

  • Supply Voltage Range: +2.7V to +5.5V
  • Quiescent Current: 300µA
  • Package Type: 8-pin DIP
  • Operating Temperature Range: -40°C to +85°C

In summary, the MAX4391CPA from Maxim Integrated is an excellent choice for designers looking for an operational amplifier that offers a balance of small size, low power consumption, and cost-effectiveness without compromising on performance.

You May Also Be Interested in

Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess