EN
  • EN
  • DE

MAX4397DCTM

Part No MAX4397DCTM
Manufacturer Maxim Integrated
Catalog Misc Products
Description Audio/Video Switch For Dual SCART Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829809-MAX4397DCTM
Ultra Librarian 3D Model Ultra Librarian MAX4397DCTM CAD Model

Description

The MAX4397DCTM is a high-performance, low-power, dual operational amplifier (op-amp) with an integrated charge pump, designed and manufactured by Maxim Integrated. This device is tailored for applications that require a wide input common-mode voltage range and rail-to-rail outputs. The MAX4397DCTM is a versatile component that can be deployed in various electronic circuits, including sensor interfaces, portable devices, and data acquisition systems.

Key Features

  • Wide Input Common-Mode Voltage Range: The device operates effectively with input voltages that range from below the negative rail to above the positive rail, making it highly adaptable for single-supply operations and situations where input signals may extend beyond the power supply rails.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes dynamic range in low-voltage applications and ensures compatibility with subsequent analog-to-digital converters (ADCs) or other signal processing components.
  • Integrated Charge Pump: The built-in charge pump circuitry enables the op-amp to maintain its performance characteristics even when operating from a single supply voltage.
  • Low Power Consumption: Designed for energy efficiency, the MAX4397DCTM is suitable for battery-powered devices, where power conservation is critical.
  • High Slew Rate: A high slew rate allows the device to handle rapid changes in input signals without distortion, making it ideal for high-speed signal processing.

Applications

  • Portable Instrumentation
  • Audio Processing
  • Data Acquisition Systems
  • Sensor Interfaces
  • Active Filters

Technical Specifications

The MAX4397DCTM operates within a supply voltage range of 2.7V to 5.5V, making it compatible with a variety of power sources. It features a typical supply current of 2.7mA, and its operating temperature range spans from -40°C to +85°C, ensuring reliability across a wide range of environmental conditions. The device is housed in a compact TQFN package, which is conducive to space-constrained applications.

Maxim Integrated's commitment to quality and performance is evident in the MAX4397DCTM, making it a strong candidate for designers looking for a robust op-amp solution that balances power efficiency with high functionality.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess