EN
  • EN
  • DE

MAX4402AKA

Part No MAX4402AKA
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOT-8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 739778-MAX4402AKA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4402AKA CAD Model

Description

Maxim Integrated's MAX4402AKA: Low-Power, Low-Distortion Operational Amplifier

The MAX4402AKA from Maxim Integrated is a high-performance operational amplifier designed to deliver precision and efficiency for a variety of applications. This device is part of Maxim's commitment to providing innovative analog solutions with a focus on maximizing performance while minimizing power consumption and space requirements.

With its low-power consumption, the MAX4402AKA is an ideal choice for battery-powered devices and portable applications. It operates from a single supply voltage ranging from +2.7V to +5.5V, making it versatile for various electronic designs. The device also features a quiescent current of just 600µA, which contributes to extended battery life in portable applications.

The MAX4402AKA boasts an impressive slew rate of 5V/µs and a gain-bandwidth product of 8MHz, ensuring that signals are amplified with high fidelity and minimal distortion. This makes it suitable for audio processing, sensor signal conditioning, and other applications where signal integrity is paramount.

One of the key advantages of the MAX4402AKA is its low total harmonic distortion (THD), which is typically 0.01% at 1kHz. This low distortion level ensures clear and accurate signal amplification, which is critical in high-quality audio systems and precision instrumentation.

Additionally, the MAX4402AKA features rail-to-rail outputs, which provide increased dynamic range in mixed and single supply operations. This characteristic allows the amplifier to output signals that swing close to the power supply rails, maximizing the signal amplitude without clipping, even in low-voltage environments.

The device is packaged in a space-saving 8-pin SOT23 package, making it an excellent choice for space-constrained applications. The compact form factor, combined with its robust performance characteristics, makes the MAX4402AKA a versatile building block for a wide range of electronic systems.

In summary, the MAX4402AKA operational amplifier from Maxim Integrated stands out with its low power consumption, high slew rate, and low distortion, making it a reliable and efficient solution for designers looking to optimize their analog circuitry in both portable and stationary applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9921 $59.5260
145+ $0.8143 $118.0735
220+ $0.7889 $173.5580
305+ $0.7635 $232.8675
395+ $0.7380 $291.5100
525+ $0.6618 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess