EN
  • EN
  • DE

MAX44246AUA+T

Part No MAX44246AUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Industry’s lowest offset drift (0.012 uV/˚C, max), 5.7 nV/rtHz, MUX-friendly 36V op amp 8-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 5 MHz
Mounting SMD (SMT)
Case / Package UMAX
Common Mode Rejection Ratio 146 dB
Gain Bandwidth Product 5 MHz
Input Bias Current 300 pA
Input Offset Voltage (Vos) 1 µV
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 420 µA
Number of Amplifiers 2
Number of Channels 2
Number of Circuits 2
Number of Pins 8
Operating Supply Current 830 µA
Output Current 30 mA
Output Current per Channel 40 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 3.8 V/µs
Voltage Gain 168 dB
Win Source Part Number 1075384-MAX44246AUA+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX44246AUA+T CAD Model

Description

The MAX44246AUA+T from Maxim Integrated is a state-of-the-art operational amplifier that combines precision, low noise, and low drift characteristics to ensure exceptional performance in a wide range of applications. This op-amp is designed to meet the stringent requirements of sensor amplification, medical instrumentation, and industrial process controls where accuracy and stability over time and temperature are paramount.

Key Features

  • Ultra-Precision Performance: The MAX44246AUA+T boasts an offset voltage of just 5 µV at 25°C and a low drift of 0.1 µV/°C, making it ideal for applications that demand high precision.
  • Low Noise: With a low input voltage noise density of 7.5 nV/√Hz at 1 kHz, this op-amp ensures a clean and accurate signal amplification, minimizing the impact of noise on system performance.
  • Wide Supply Range: It operates from a single 2.7V to 36V supply or dual ±1.35V to ±18V supplies, providing flexibility in a variety of system designs.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which maximizes dynamic range when operating from low supply voltages.
  • Extended Temperature Range: The MAX44246AUA+T is specified for the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

  • High-Precision Data Acquisition
  • Medical Instrumentation
  • Industrial Process Controls
  • Automatic Test Equipment
  • Professional Audio Equipment

Package and Availability

The MAX44246AUA+T comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. It is also available in a tape and reel format, denoted by the '+T,' making it suitable for high-volume production environments.

Conclusion

Maxim Integrated's MAX44246AUA+T operational amplifier sets a new standard for precision amplification. With its exceptional accuracy, low noise, and stability over temperature, this op-amp is a perfect choice for designers looking to enhance the performance of their high-precision circuits.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2598 $50.3920
100+ $1.0337 $103.3700
150+ $1.0014 $150.2100
210+ $0.9691 $203.5110
270+ $0.9368 $252.9360
360+ $0.8399 $302.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess