EN
  • EN
  • DE

MAX4426EPA

Part No MAX4426EPA
Manufacturer Maxim Integrated
Description Dual High-Speed 1.5A MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213627-MAX4426EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4426EPA CAD Model

Description

Maxim Integrated MAX4426EPA Dual High-Speed MOSFET Driver

The MAX4426EPA from Maxim Integrated is a high-performance, dual non-inverting MOSFET driver designed to drive large capacitive loads with high efficiency. This component is ideal for applications requiring fast switching, such as motor control, power management, and switching power supplies. Its dual channels make it suitable for applications that require synchronous driving of two MOSFETs.

The MAX4426EPA operates from a single 4.5V to 18V supply and can deliver peak currents of up to 1.5A. It is capable of driving large MOSFETs with ease, thanks to its low output impedance and high current capability. The driver's high speed is evident in its fast rise and fall times, typically 30ns and 20ns respectively, which ensures swift and efficient switching.

The device comes in an 8-pin DIP package, which makes it convenient for prototyping as well as for production use. It is also available in a surface-mount package, providing flexibility for various PCB designs. The MAX4426EPA features protection mechanisms such as latch-up immunity and output clamping to protect the device and the MOSFETs it drives from overvoltage conditions.

Key features of the MAX4426EPA include:

  • Dual non-inverting channels for flexible circuit design
  • Wide supply voltage range (4.5V to 18V) for diverse application compatibility
  • High peak output current (1.5A) for driving large loads
  • Low power consumption and high efficiency for energy-sensitive applications
  • Fast switching with rise and fall times of 30ns and 20ns, respectively
  • Protection features such as latch-up immunity and output clamping for enhanced reliability
  • TTL/CMOS compatible inputs for easy interfacing with logic circuits

With its robust design and high-speed operation, the MAX4426EPA is a reliable choice for designers looking to optimize their power switching applications. Maxim Integrated ensures that this driver meets stringent quality and performance standards, making it a solid investment for critical and demanding electronic systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess