EN
  • EN
  • DE

MAX4427CPA

Part No MAX4427CPA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Dual High-Speed 1.5A MOSFET Drivers | IC DRIVER DUAL MOSFET 1.5A 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise / Fall Time 20ns, 20ns
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX4427
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213630-MAX4427CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4427CPA CAD Model

Description

Maxim Integrated MAX4427CPA Dual High-Speed MOSFET Driver

The MAX4427CPA is a high-performance dual high-speed MOSFET driver designed to deliver rapid switching speeds and drive high-capacitance loads with excellent efficiency. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this driver is ideal for a wide range of power management and conversion applications where speed and reliability are paramount.

This driver is capable of providing up to 1.5A of peak current to the gate of a MOSFET, which allows for quick charging and discharging of the gate capacitance, resulting in faster switching times. The MAX4427CPA operates from a supply voltage ranging from 4.5V to 18V, making it versatile for various circuit designs and compatible with TTL and CMOS logic. Its low input current requirements further ensure minimal loading on the preceding stages of a circuit.

The MAX4427CPA features two independent driver channels that can be configured in a non-inverting or inverting arrangement, offering flexibility in design. Each driver has its own input and output pins, allowing them to be used in parallel for higher current applications or separately for driving two individual MOSFETs. The device also includes protection features such as latch-up immunity and thermal shutdown, which safeguard the driver and the overall system against over-current and excessive temperatures.

Enclosed in an 8-pin PDIP (Plastic Dual In-line Package), the MAX4427CPA is designed for easy integration into a variety of circuit boards. Its industry-standard footprint and pinout make it a drop-in replacement for many existing designs, simplifying the upgrade process for enhanced performance.

Whether you are designing power supplies, motor controllers, or other high-speed switching applications, the Maxim Integrated MAX4427CPA dual high-speed MOSFET driver offers the efficiency, reliability, and speed required to optimize system performance.

Key Features:

  • Dual independent driver channels
  • Peak output current of 1.5A
  • Wide operating voltage range: 4.5V to 18V
  • Compatible with TTL and CMOS logic
  • Protection features: latch-up immunity and thermal shutdown
  • Industry-standard 8-pin PDIP package

You May Also Be Interested in

Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.2691
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess