EN
  • EN
  • DE

MAX44284EAWT+T

Part No MAX44284EAWT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description -0.1~+36V, High Precision, Low Power Current-Sense Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 400 Hz
Bandwidth 400 Hz
Common Mode Rejection Ratio 145 dB
Input Bias Current 2 nA
Input Offset Voltage (Vos) 15 µV
Maximum Operating Temperature 125 °C
Max Power Dissipation 840 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Channels 1
Number of Circuits 1
Number of Pins 6
Operating Supply Current 21 µA
Packaging Tape & Reel (TR)
Power Supply Rejection Ratio (PSRR) 110 dB
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075390-MAX44284EAWT+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX44284EAWT+T CAD Model

Description

Product Overview: MAX44284EAWT+T from Maxim Integrated

The MAX44284EAWT+T is a high-precision, low-power current-sense amplifier from Maxim Integrated, designed to provide accurate current measurement in a variety of applications. This component is particularly suitable for portable devices, battery management systems, and power monitoring applications due to its small footprint and exceptional performance characteristics.

Key Features

  • Wide Input Common-Mode Range: The MAX44284EAWT+T can measure current across shunt resistors over a wide common-mode voltage range from -0.1V to +36V, making it versatile for both low-side and high-side current sensing applications.
  • High Accuracy: With an offset voltage of just 10µV (max) and gain error of 0.1% (max), the device ensures precise current measurement, which is critical for efficient power management and protection.
  • Low Quiescent Current: The device consumes a quiescent current of only 10µA (typ), which helps to minimize power loss and extend battery life in portable applications.
  • Multiple Gain Options: Available in fixed-gain configurations of 25V/V, 50V/V, 100V/V, and 200V/V, the MAX44284EAWT+T provides flexibility to accommodate different sensing requirements without the need for external gain-setting components.
  • Small Package Size: Housed in a compact 6-pin WLP (wafer-level package) with a tiny 1.27mm x 0.87mm footprint, it saves valuable board space and is ideal for space-constrained designs.

Applications

  • Portable Devices
  • Battery Management Systems
  • Power Management
  • Overcurrent Protection
  • Automotive Systems

The MAX44284EAWT+T is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits. Its combination of accuracy, low power consumption, and small size makes it a top choice for engineers looking to enhance system reliability and efficiency in their designs. Whether used in consumer electronics, industrial systems, or automotive applications, the MAX44284EAWT+T delivers the precision and durability needed for critical current sensing tasks.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the datasheet and technical support documentation provided by Maxim Integrated.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess