EN
  • EN
  • DE
  • IT

MAX4429CSA+

Part No MAX4429CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRV SGL 6A HS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise and Fall Time 25ns, 25ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068386-MAX4429CSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4429CSA+ CAD Model

Description

Maxim Integrated's MAX4429CSA+ MOSFET Driver

The MAX4429CSA+ is a high-speed, single-channel MOSFET driver designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This powerful driver is specifically engineered to interface between low-power control circuitry and high-power MOSFETs to provide fast switching performance in a variety of applications.

Key Features

  • High Peak Output Current: The device can deliver a peak output current of up to 6A, making it suitable for driving large capacitive loads with excellent switching times.
  • Low Power Consumption: Its low power consumption makes it an efficient choice for battery-powered and energy-sensitive systems.
  • High-Speed Operation: The MAX4429CSA+ boasts fast rise and fall times of 30ns and 20ns respectively at a capacitive load of 1000pF, which helps in reducing switching losses and improving overall system performance.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 18V, accommodating various power supply requirements.
  • Latched Inputs: The inclusion of latched inputs provides additional safety by preventing accidental changes in the state of the driver output.
  • Protection Features: It includes built-in protection features such as input hysteresis and propagation delay matching, which contribute to the reliability and robustness of the design.

Applications

The MAX4429CSA+ is versatile and can be employed in numerous applications where efficient and reliable MOSFET driving is essential. Some common applications include:

  • Switch Mode Power Supplies (SMPS)
  • Motor Controllers
  • Pulse Generators
  • DC to DC Converters
  • Power Amplifiers

Package and Reliability

The driver comes in a compact 8-pin SOP package, which is suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance consistency, making the MAX4429CSA+ a trusted choice for professionals seeking to optimize their power management solutions.

With its robust design and advanced features, the MAX4429CSA+ from Maxim Integrated stands out as a high-quality component for driving MOSFETs in a wide range of electronic systems.

You May Also Be Interested in

Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess