EN
  • EN
  • DE
  • IT

FAN7385MX

Part No FAN7385MX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features High-Side Gate Driver IC Non-Inverting 14-SOP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOP
Family Name FAN7385
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN7385MXTR, FAN7385MXDKR, FAN7385MXCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871512-FAN7385MX
Ultra Librarian 3D Model Ultra Librarian FAN7385MX CAD Model

Description

ON Semiconductor FAN7385MX Half-Bridge Gate Driver

The FAN7385MX from ON Semiconductor is a high-performance, high-voltage half-bridge gate driver IC designed to drive N-channel power MOSFETs and IGBTs. This gate driver is ideal for a wide range of applications, including motor controllers, DC-DC converters, and switch mode power supplies. Its robust design and advanced features ensure efficient operation and reliable performance in demanding environments.

Key Features:

  • High Voltage Capability: The FAN7385MX can handle up to 600V, making it suitable for high-voltage applications. This allows for direct driving of the gates of high-voltage power MOSFETs and IGBTs.
  • High Sink and Source Current: With peak source and sink currents of ±250 mA / ±500 mA, the device can rapidly charge and discharge the gate capacitance of power switches, ensuring fast switching times and reduced switching losses.
  • Bootstrap Operation: The integrated high-side gate driver is designed to work with a bootstrap circuit, enabling the driving of the high-side switch in a half-bridge configuration.
  • Under-Voltage Lockout (UVLO): Both the high-side and low-side drivers have UVLO protection, ensuring that the gate driver operates only when there is sufficient voltage, thus protecting the power switches from insufficient gate voltage.
  • Input Logic: The FAN7385MX accepts standard CMOS or LSTTL outputs, making it compatible with a variety of control circuits.
  • Interlocking Function: This feature prevents both the high-side and low-side MOSFETs or IGBTs from being on at the same time, eliminating the risk of shoot-through.
  • Matched Propagation Delays: The device offers matched propagation delays for the high-side and low-side drivers, which helps in maintaining the integrity of the switching action and reducing dead-time related losses.

Package and Reliability:

The FAN7385MX comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Manufactured with ON Semiconductor's advanced technology, the device is designed for high reliability and performance, ensuring a long operational life in a variety of application conditions.

Applications:

  • Brushed and Brushless DC Motor Drives
  • AC-DC and DC-DC Converters
  • Power Inverters
  • Class D Audio Amplifiers
  • Power Supplies for Servers, Telecom, and Datacom

With its robust design and versatile features, the ON Semiconductor FAN7385MX is a reliable and efficient solution for driving high-power switches in your advanced electronic designs.

You May Also Be Interested in

Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4811 $59.2440
95+ $1.2152 $115.4440
145+ $1.1772 $170.6940
200+ $1.1393 $227.8600
255+ $1.1013 $280.8315
345+ $0.9874 $340.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess