EN
  • EN
  • DE

FAN3225CMX

Part No FAN3225CMX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN3225
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN3225CMXCT, FAN3225CMXTR, FAN3225CMXDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871468-FAN3225CMX
Ultra Librarian 3D Model Ultra Librarian FAN3225CMX CAD Model

Description

The ON Semiconductor FAN3225CMX is a high-performance, dual non-inverting low-side gate driver designed to drive N-channel enhancement-mode power MOSFETs in a wide range of applications. This component is particularly suitable for high-speed switching applications such as SMPS (Switch Mode Power Supplies), motor control, and other power conversion applications that require efficient gate drive performance.

Key Features:

  • High Peak Output Current: Capable of delivering peak currents of up to 2.5A, the FAN3225CMX ensures effective charging and discharging of the gate capacitance of MOSFETs, enabling fast switching times.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, providing versatility across various circuit designs and ensuring compatibility with a broad range of MOSFETs.
  • Fast Propagation Delays: With propagation delays typically under 15ns, this gate driver maintains signal fidelity and timing precision, making it ideal for high-frequency operation.
  • Robust Output Drive: The FAN3225CMX features robust drive capability and is designed to handle the demands of high-power and high-speed applications.
  • Independent Inputs: Dual independent input pins provide design flexibility, allowing for separate control signals for each driver channel.
  • Output Enable Function: An output enable function allows the user to disable the output, providing an additional level of control and safety.
  • Industry-standard Packaging: Offered in an 8-pin SOIC package, the FAN3225CMX is compatible with standard PCB manufacturing processes.

Applications:

The versatility and performance of the FAN3225CMX make it an excellent choice for a variety of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Class D Audio Amplifiers
  • Pulse Transformer Drive
  • Half-Bridge and Full-Bridge Converters

In conclusion, the ON Semiconductor FAN3225CMX provides designers with a reliable and efficient solution for driving power MOSFETs. Its high-speed performance, robust output drive, and flexible input configuration make it a smart choice for advanced power management designs.

You May Also Be Interested in

Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6033 $51.2805
205+ $0.4951 $101.4955
315+ $0.4796 $151.0740
435+ $0.4641 $201.8835
560+ $0.4487 $251.2720
750+ $0.4022 $301.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,995 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess