EN
  • EN
  • DE

IR21366S

Part No IR21366S
Manufacturer International Rectifier
Catalog PMIC - Gate Drivers
Description 3-PHASE BRIDGE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186616-IR21366S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR21366S CAD Model

Description

The IR21366S is a high-voltage, high-speed power MOSFET and IGBT driver with three independent high and low side referenced output channels from International Rectifier (now Infineon Technologies). It is designed for driving three-phase motors and other three-phase power conversion applications.

Applications:

  • Three-Phase Motor Drives
  • Inverters
  • Power Supplies
  • Induction Heating
  • UPS (Uninterruptible Power Supplies)

Features:

  • Floating Channel Designed for Bootstrap Operation
  • Tolerant to Negative Transient Voltage
  • Gate Drive Supply Range: 10V to 20V
  • Undervoltage Lockout for All Channels
  • Cross-Conduction Prevention Logic
  • Matched Propagation Delay for All Channels
  • 3.3V Logic Compatible

Benefits:

  • Simplified Motor Control: Three independent high and low side drivers simplify the design and control of three-phase motors.
  • Robust Operation: Tolerant to negative transient voltage, providing reliable operation in harsh environments.
  • Enhanced System Protection: Undervoltage lockout prevents MOSFETs/IGBTs from operating in a low-efficiency or potentially damaging state.
  • Improved Efficiency: Cross-conduction prevention logic minimizes switching losses and improves efficiency.
  • Precise Timing: Matched propagation delay ensures accurate timing control for all channels.

The IR21366S is widely used in three-phase motor drive applications, where it controls the switching of power MOSFETs or IGBTs to drive the motor. Its independent high and low side drivers allow for flexible control of the motor's speed and torque. The bootstrap operation simplifies the power supply requirements, reducing the overall system cost. The negative transient voltage tolerance protects the driver from voltage spikes, ensuring reliable operation in harsh environments.

The undervoltage lockout feature prevents the MOSFETs/IGBTs from operating when the supply voltage is too low, preventing damage to the devices. The cross-conduction prevention logic ensures that the high and low side MOSFETs/IGBTs are never turned on simultaneously, minimizing switching losses and improving efficiency. The matched propagation delay ensures that all channels switch at the same time, providing precise timing control for the motor. The device's 3.3V logic compatibility allows it to be easily interfaced with microcontrollers and other digital circuits.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess