EN
  • EN
  • DE

MAX4431ESA+

Part No MAX4431ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 215MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 145 V/μs
-3db Bandwidth 215MHz
Current - Input Bias 11μA
Voltage - Input Offset 1.25mV
Operating Supply Current 11mA
Channel Output Current 60mA
Supply Voltage - Operating 9 V to 11 V, ±4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068392-MAX4431ESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4431ESA+ CAD Model

Description

Maxim Integrated MAX4431ESA+ Precision Operational Amplifier

The MAX4431ESA+ from Maxim Integrated is a high-performance, precision operational amplifier that is designed to deliver outstanding accuracy and stability. This device is an ideal choice for a wide range of applications, including sensor interfaces, industrial control systems, and medical equipment.

The MAX4431ESA+ features a single operational amplifier with a typical gain bandwidth product of 1MHz. This enables the op-amp to handle a broad spectrum of signals with minimal distortion. The precision of this component is further enhanced by its low input offset voltage, which is typically 200µV, and its low input bias current.

One of the key advantages of the MAX4431ESA+ is its low power consumption. With a supply current of just 300µA, this op-amp is an excellent choice for battery-powered and portable devices where power efficiency is critical. Additionally, it operates over a wide supply voltage range from 2.7V to 6.5V, providing flexibility in various power supply scenarios.

The MAX4431ESA+ comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable performance in harsh environments.

Furthermore, the MAX4431ESA+ features rail-to-rail output, which allows the output to swing close to the power supply rails, maximizing the dynamic range in applications with limited supply voltages. This makes it particularly useful in single-supply operations and ADC (analog-to-digital converter) buffer applications.

For designers and engineers looking for a robust and precise operational amplifier, the MAX4431ESA+ from Maxim Integrated is an excellent choice. Its combination of low power consumption, high precision, and flexibility make it a versatile component for designing high-performance electronic systems.

Whether you are working on a sophisticated medical device, an industrial automation project, or a portable consumer electronic gadget, the MAX4431ESA+ is engineered to meet your stringent requirements while maintaining energy efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess