EN
  • EN
  • DE

MAX4435EUA

Part No MAX4435EUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703846-MAX4435EUA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4435EUA CAD Model

Description

Maxim Integrated MAX4435EUA - High-Speed Operational Amplifier

The MAX4435EUA from Maxim Integrated is a precision, high-speed operational amplifier that is designed to offer a blend of performance features suited for a wide range of applications. This operational amplifier is particularly ideal for systems requiring high bandwidth, fast settling times, and low distortion.

Key Features

  • High Bandwidth: The MAX4435EUA offers a wide bandwidth of 200MHz, making it suitable for video processing, A/D buffer amplifiers, and high-speed filters.
  • Low Distortion: With its low harmonic distortion, this op-amp is optimal for audio applications and other signal processing tasks that demand high fidelity.
  • Fast Settling Time: A fast settling time ensures accuracy in sample-and-hold circuits and digital-to-analog conversion systems.
  • Low Power Consumption: Despite its high-speed performance, the MAX4435EUA is designed to be power-efficient, which is critical for portable and battery-operated devices.
  • Single-Supply Operation: This operational amplifier can operate from a single +5V supply, simplifying design in single-supply systems.
  • Flexible Supply Voltage Range: The device can also operate within a supply voltage range of +4.5V to +11V, or ±2.25V to ±5.5V for dual-supply applications.

Applications

The MAX4435EUA's versatility makes it an excellent choice for a variety of applications, including:

  • Video and RF signal processing
  • Communication systems
  • Active filters
  • Fast amplification circuits
  • Medical imaging equipment
  • Test and measurement instruments

Package and Availability

The MAX4435EUA is available in a compact 8-pin µMAX package, which is highly beneficial for space-constrained applications. It is part of a family of operational amplifiers that provide a range of options to designers, depending on their specific needs for speed, power consumption, and voltage operation.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Maxim Integrated official website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $25.0254
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess