EN
  • EN
  • DE

MAX444ESE+T

Part No MAX444ESE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703851-MAX444ESE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX444ESE+T CAD Model

Description

Product Overview: Maxim Integrated MAX444ESE+T

The MAX444ESE+T is a high-performance analog multiplexer/demultiplexer from Maxim Integrated, designed to provide precision signal routing in a wide range of applications. This device is part of Maxim's commitment to delivering innovative and reliable solutions that meet the needs of modern electronic systems.

Key Features

  • High Performance: The MAX444ESE+T boasts low on-resistance (RON) and low charge injection, which ensures minimal signal distortion and makes it suitable for precision applications.
  • Single-Supply Operation: This multiplexer operates from a single +5V supply, simplifying the power design and making it compatible with a variety of systems.
  • Low-Voltage Logic Compatibility: The device is designed to interface with low-voltage logic signals, allowing for easy integration with modern microcontrollers and digital systems.
  • Break-Before-Make Switching: The MAX444ESE+T features break-before-make switching, which prevents momentary short circuits when switching between channels.
  • Multiple Channels: It offers multiple single-ended or differential channels, providing flexibility for routing a variety of signal types.

Applications

The versatility of the MAX444ESE+T makes it an ideal choice for a range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Test equipment
  • Medical instrumentation

Package and Quality

The MAX444ESE+T is available in a 16-pin narrow SO package, which is not only space-efficient but also suitable for automated assembly processes. Maxim Integrated ensures high standards of quality and reliability, making this multiplexer a dependable choice for critical applications.

Conclusion

Overall, the Maxim Integrated MAX444ESE+T analog multiplexer/demultiplexer stands out for its precision performance, ease of use, and versatility. Whether for industrial, medical, or communication purposes, this device provides an efficient solution for signal routing needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess