EN
  • EN
  • DE

MAX4456EQH

Part No MAX4456EQH
Manufacturer Maxim Integrated
Description Low-Cost 4x4, 8x4, 8x8 Video Crosspoint Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213649-MAX4456EQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4456EQH CAD Model

Description

Maxim Integrated MAX4456EQH Quad Video Multiplexer

The MAX4456EQH from Maxim Integrated is a state-of-the-art quad video multiplexer designed for high-performance video signal routing. This advanced IC is perfect for applications requiring the switching of multiple video sources, such as broadcast video systems, security systems, and professional A/V equipment. Its compact form factor and low-power consumption make it an ideal choice for space-constrained environments.

Boasting a wide bandwidth of 200MHz, the MAX4456EQH ensures that video signals are switched with minimal degradation, preserving the integrity of the video feed. This high bandwidth capability makes it suitable for not only standard definition video but also for higher resolutions, including HD content. The device is capable of handling four video inputs and provides two outputs for each input, allowing for flexible signal distribution.

The MAX4456EQH features a high off-isolation of -80dB at 5MHz, which means that when a channel is switched off, there is minimal leakage to the output, ensuring that the signal remains clean and free from cross-talk. Additionally, the crosstalk between channels is remarkably low at -70dB at 5MHz, further solidifying the device's ability to provide clear and uninterrupted video streams.

One of the key advantages of the MAX4456EQH is its ease of use. It can be controlled via a parallel interface, making it simple to integrate into existing systems. The device operates from a single +5V supply, simplifying power management within the system design. Furthermore, it is available in a robust QFP (Quad Flat Pack) housing, which ensures durability and reliability even in demanding environments.

To ensure compatibility with a wide range of video formats, the MAX4456EQH offers a high slew rate of 1000V/µs, which is critical for maintaining signal fidelity over long cable runs and complex routing scenarios. This feature, combined with its low differential gain and phase error, guarantees that the video output remains consistent and high-quality, regardless of the input conditions.

In summary, the Maxim Integrated MAX4456EQH is a versatile and high-performance video multiplexer that provides excellent signal quality, flexibility, and ease of use for professional video applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess