EN
  • EN
  • DE
  • IT

MAX4475AUA+T

Part No MAX4475AUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 3 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 70μV
Operating Supply Current 2.5mA
Output Current per Channel 48mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 703880-MAX4475AUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4475
Introduction Date August 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4475AUA+T CAD Model

Description

The MAX4475AUA+T from Maxim Integrated is a high-performance, low-noise operational amplifier (op-amp) designed for a wide range of analog applications. This precision op-amp features a unique combination of low voltage noise, high speed, and low distortion, making it an ideal choice for audio, instrumentation, and sensor interface applications.

Key Features

  • Low Voltage Noise: The MAX4475AUA+T offers an exceptionally low voltage noise density of 2.4nV/√Hz at 1kHz, which is beneficial for applications requiring high signal purity and minimal interference.
  • High Speed: With a gain-bandwidth product of 10MHz and a slew rate of 6V/μs, this op-amp can handle fast signal transitions and is suitable for high-speed signal processing tasks.
  • Low Distortion: The device maintains low harmonic distortion levels, preserving the integrity of the signal throughout the amplification process.
  • Single-Supply Operation: It can operate from a single supply voltage ranging from +2.7V to +6.5V, making it versatile for various circuit configurations.
  • Rail-to-Rail Output: The op-amp can swing its output voltage to either rail, providing maximum dynamic range in single-supply applications.
  • Power-Saving Shutdown Mode: An added feature is the shutdown mode that reduces the supply current to 1μA, making it suitable for battery-powered devices where power conservation is critical.

Applications

  • Portable Instrumentation
  • Audio Equipment
  • ADC Buffer
  • Sensor Interface
  • Active Filters
  • Data Acquisition Systems

The MAX4475AUA+T comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Its robust design ensures reliable performance over the extended temperature range of -40°C to +85°C. Whether you're designing professional audio equipment or precision measurement devices, the MAX4475AUA+T provides the accuracy and efficiency needed for top-tier electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.9571 $65.5281
27+ $4.8872 $131.9544
41+ $4.7346 $194.1186
57+ $4.5819 $261.1683
74+ $4.4293 $327.7682
98+ $3.9714 $389.1972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess