EN
  • EN
  • DE

MAX4475AUT+

Part No MAX4475AUT+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829816-MAX4475AUT+
Ultra Librarian 3D Model Ultra Librarian MAX4475AUT+ CAD Model

Description

Maxim Integrated MAX4475AUT+ Low-Power, High-Accuracy Op-Amp

The MAX4475AUT+ from Maxim Integrated is a high-precision operational amplifier (op-amp) that delivers exceptional performance in a tiny package. Designed for applications that demand low power consumption and high accuracy, this op-amp is an ideal choice for portable and battery-powered devices, as well as instrumentation and sensor interfaces.

Key Features

  • Low Voltage Operation: The MAX4475AUT+ operates from a single +2.5V to +5.5V power supply, making it suitable for a wide range of applications, including those that require battery operation.
  • High Accuracy: With its low input bias current and low offset voltage, this op-amp provides high-accuracy signal amplification, critical for precision applications.
  • Low Power Consumption: It features a quiescent current of just 750µA, which helps extend battery life in portable applications.
  • Rail-to-Rail Output: The device can swing its output voltage from rail to rail, maximizing the dynamic range in applications with limited power supply voltages.
  • Stable with Capacitive Loads: The MAX4475AUT+ is designed to be stable with capacitive loads, making it robust and versatile for various circuit configurations.

Applications

The MAX4475AUT+ is well-suited for a range of applications, including but not limited to:

  • Portable Equipment
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Sensor Interfaces
  • Medical Instruments
  • Analog Filters

Package and Reliability

The op-amp comes in a compact SOT-23 package, which is ideal for space-constrained applications. The MAX4475AUT+ is also characterized for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environments.

Maxim Integrated's commitment to quality means that the MAX4475AUT+ is designed and manufactured to meet the highest standards, offering designers a blend of performance and reliability for their critical circuit designs.

With its combination of low power, high accuracy, and small footprint, the MAX4475AUT+ operational amplifier is a smart choice for engineers looking to optimize their designs for performance and power efficiency.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5195 $52.1560
19+ $5.3493 $101.6367
29+ $5.1821 $150.2809
40+ $5.0150 $200.6000
52+ $4.8478 $252.0856
70+ $4.3463 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess