EN
  • EN
  • DE

MAX4488ASA

Part No MAX4488ASA
Manufacturer Maxim Integrated
Description SOT23, Low-Noise, Low-Distortion, Wide-Band, Rail-to-Rail Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213663-MAX4488ASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4488ASA CAD Model

Description

Product Overview: MAX4488ASA from Maxim Integrated

The MAX4488ASA from Maxim Integrated is a high-performance, low-noise operational amplifier that is designed to provide precision amplification with minimal distortion. This op-amp is a versatile component suitable for a wide range of applications, including audio processing, sensor amplification, and active filters.

Key Features

  • Low Distortion: The MAX4488ASA offers low total harmonic distortion plus noise (THD+N), making it an excellent choice for audio applications and other signal processing tasks where maintaining signal fidelity is critical.
  • Low Noise: With its low voltage noise density, this op-amp ensures a clean amplification of the input signal, which is essential for high-fidelity audio systems and precision instrumentation.
  • High Slew Rate: The device provides a high slew rate, enabling it to handle rapid changes in the input signal without distortion, which is beneficial for high-speed signal processing.
  • Rail-to-Rail Output: The MAX4488ASA features rail-to-rail output capability, allowing it to swing its output voltage close to the power supply rails, maximizing dynamic range in battery-powered and single-supply applications.
  • Single or Dual Supply Operation: This op-amp can operate from a single supply voltage as low as 2.7V or up to 5.5V, or from dual supplies of ±1.35V to ±2.75V, providing flexibility in various circuit configurations.

Applications

  • Audio Equipment
  • Active Filters
  • Data Acquisition Systems
  • Portable Instrumentation
  • Photodiode Amplifiers

The MAX4488ASA comes in an 8-pin SOIC package, which is a compact form factor suitable for space-constrained applications. Its combination of low noise, low distortion, and high slew rate makes it a reliable choice for engineers and designers looking to build high-performance electronic systems. Maxim Integrated's commitment to quality ensures that the MAX4488ASA operational amplifier delivers consistent performance and reliability for critical applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess