EN
  • EN
  • DE

MAX4509CSE

Part No MAX4509CSE
Manufacturer Maxim Integrated
Description Fault-Protected, High-Voltage Single 8-to-1/Dual 4-to-1 Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213684-MAX4509CSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4509CSE CAD Model

Description

Maxim Integrated MAX4509CSE: Precision Analog Multiplexer

The MAX4509CSE from Maxim Integrated is a versatile and high-performance precision analog multiplexer that is designed to cater to a wide array of applications requiring efficient channel switching. This component is ideal for use in data acquisition systems, test equipment, communication systems, and battery-operated devices. With its single-ended 8-channel configuration, the MAX4509CSE allows for the seamless selection of eight different analog signals to a single output.

Constructed with Maxim's proprietary silicon-gate process, the MAX4509CSE boasts exceptional signal integrity and low charge injection, which ensures minimal disturbance to the signal during the switching process. This feature is particularly important in precision measurement and instrumentation applications where signal fidelity is paramount.

The MAX4509CSE operates from a single +5V supply or from dual ±5V supplies, providing flexibility in various system designs. It also features a low on-resistance (100Ω max) that remains flat over the specified signal range, as well as over the entire analog signal range of ±5V. This consistency in on-resistance ensures that the signal passing through the multiplexer experiences minimal attenuation and distortion.

Another key attribute of the MAX4509CSE is its ESD protection, which exceeds 2000V per Method 3015.7 of MIL-STD-883C. This level of protection is crucial for safeguarding the device against electrostatic discharges that can occur during handling or operation, thus enhancing the reliability and longevity of the product.

The device also features a digital interface that is compatible with TTL and CMOS logic levels, making it easy to integrate into digital systems. The MAX4509CSE is available in a compact 16-pin narrow SO package, allowing for space-efficient designs in applications where board real estate is at a premium.

In summary, the Maxim Integrated MAX4509CSE is a high-quality, precision analog multiplexer that offers excellent performance, robust ESD protection, and flexible power supply options, making it a suitable choice for engineers and designers looking for a reliable solution in their analog signal routing applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess