EN
  • EN
  • DE

MAX4514EUK

Part No MAX4514EUK
Manufacturer Maxim Integrated
Description Low-Voltage, Low-On-Resistance, SPST, CMOS Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213694-MAX4514EUK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4514EUK CAD Model

Description

The MAX4514EUK from Maxim Integrated is a precision, low-voltage, single-pole/single-throw (SPST) analog switch designed for high-performance applications. This compact and efficient switch operates with a single +1.8V to +5.5V supply, making it an ideal choice for portable and battery-powered devices. Its unique design ensures minimal power consumption while maintaining excellent analog signal integrity.

Key Features

  • Low Voltage Operation: Operates from a single +1.8V to +5.5V supply, which is suitable for various battery-operated and portable devices.
  • High Switching Speed: Features fast switching times, with turn-on time of less than 150ns and turn-off time of less than 100ns, providing efficient performance for high-speed applications.
  • Low Power Consumption: The device has a quiescent current of less than 1µA, making it an energy-efficient choice for power-sensitive designs.
  • High Precision: Offers low on-resistance (less than 10Ω) and is matched between channels to within 0.5Ω, ensuring accurate signal routing and minimal signal distortion.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection exceeds 2000V per the Human Body Model, providing robustness and reliability in harsh environments.

Applications

The MAX4514EUK is suitable for a wide range of applications that require high precision and low power consumption. It is commonly used in:

  • Portable Instruments
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment

Package and Availability

This analog switch is available in a space-saving 5-pin SOT23 package, which is ideal for applications where space is at a premium. Its small footprint and low profile make it suitable for dense PCB layouts and miniaturized electronic assemblies. The MAX4514EUK is part of Maxim Integrated's commitment to providing high-performance, reliable solutions for the electronics industry.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0273 $51.3650
120+ $0.8430 $101.1600
185+ $0.8166 $151.0710
255+ $0.7903 $201.5265
330+ $0.7639 $252.0870
440+ $0.6849 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess