EN
  • EN
  • DE
  • IT

MAX4521CEE+

Part No MAX4521CEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin QSOP / IC SWITCH QUAD SPST 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 80ns, 30ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786234-MAX4521CEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4521
Introduction Date January 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4521CEE+ CAD Model

Description

Maxim Integrated MAX4521CEE+ Analog Switch

The Maxim Integrated MAX4521CEE+ is a precision, dual-supply analog switch designed to deliver high-performance switching capabilities in a broad range of applications. This device is part of Maxim's commitment to providing innovative, high-quality solutions for signal routing requirements in both digital and analog domains.

Constructed with Maxim's proprietary silicon-gate process, the MAX4521CEE+ offers low on-resistance (R<sub>ON) of just 100Ω, ensuring minimal signal distortion and power loss. The R<sub>ON matching between channels is within 5Ω, and R<sub>ON flatness is controlled to within 20Ω over the specified signal range, which contributes to the switch's excellent linearity and overall signal integrity.

With its wide analog signal range of ±15V, the MAX4521CEE+ can handle a broad spectrum of signal levels, making it highly versatile for use in telecommunications, data acquisition systems, and audio applications. The device operates from a dual ±4.5V to ±20V power supply, or a single supply between +9V and +36V, providing flexibility in system design.

The MAX4521CEE+ features four normally open (NO) switches, which can be controlled via TTL or CMOS compatible digital inputs. These inputs are designed to withstand electrostatic discharge (ESD) events up to ±2000V, according to the Human Body Model, offering robust protection for sensitive applications.

Maxim Integrated has packaged the MAX4521CEE+ in a compact 16-pin QSOP, optimized for space-constrained applications without compromising performance. This small footprint combined with its low power consumption makes it an ideal choice for portable and battery-powered devices.

Overall, the MAX4521CEE+ is a reliable and efficient solution for designers looking to implement high-quality analog switching with minimal signal degradation. Its combination of low on-resistance, high ESD protection, and versatile power supply options ensure that it can meet the demands of a wide array of applications.

For detailed specifications and application support, visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess