EN
  • EN
  • DE
  • IT

MAX4051ACEE+

Part No MAX4051ACEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin QSOP / IC MULTIPLEXER 8X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Maximum)
Operating Supply Voltage 2 V ~ 16 V
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786083-MAX4051ACEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4051A
Introduction Date May 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4051ACEE+ CAD Model

Description

Maxim Integrated MAX4051ACEE+ Analog Multiplexer

The MAX4051ACEE+ is a high-performance, single-ended analog multiplexer from Maxim Integrated, designed for precision signal routing in complex electronic systems. This versatile component is ideal for applications that require the switching of multiple analog signals to a single output, such as data acquisition systems, test equipment, and communication devices.

Key Features

  • Low On-Resistance: The device offers an exceptionally low on-resistance of 100 ohms max, which minimizes signal attenuation and ensures high signal integrity.
  • Low Crosstalk: With a crosstalk of -84dB at 1MHz, the MAX4051ACEE+ ensures minimal interference between channels, making it suitable for high-frequency applications.
  • Wide Voltage Range: It operates with a single supply voltage ranging from +4.5V to +30V or a dual supply from ±4.5V to ±20V, providing flexibility for various circuit designs.
  • High Off-Isolation: The device features high off-isolation of -80dB at 1MHz, which prevents signal leakage between channels when they are in the off state.
  • Low Power Consumption: The MAX4051ACEE+ consumes minimal power, making it an energy-efficient choice for portable and battery-powered devices.
  • Fast Switching Times: With turn-on and turn-off times of 250ns and 145ns respectively, the multiplexer can handle rapid signal changes, ensuring timely data processing.

Package and Reliability

The MAX4051ACEE+ comes in a compact 16-pin QSOP package, which allows for a small footprint on printed circuit boards (PCBs). The device is characterized for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Communication Systems
  • Medical Instrumentation

With its robust design and comprehensive features, the MAX4051ACEE+ from Maxim Integrated is a versatile solution for designers looking to enhance the performance and efficiency of their analog signal routing applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess