EN
  • EN
  • DE

MAX4522CEE+T

Part No MAX4522CEE+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Quad SPST 16-Pin QSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 696 mW
Max Supply Current 1 µA
Max Supply Voltage 12 V
Min Dual Supply Voltage 2 V
Min Operating Temperature 0 °C
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 1 µA
Number of Channels 4
Number of Pins 16
Operating Supply Current 1 µA
Operating Supply Voltage 5 V
Radiation Hardening No
Resistance 100 Ω
RoHS Compliant
Supply Type Dual, Single
Throw Configuration SPST
Turn-Off Delay Time 40 ns
Turn-On Delay Time 100 ns
Win Source Part Number 1075403-MAX4522CEE+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4522CEE+T CAD Model

Description

Maxim Integrated MAX4522CEE+T Analog Switch

The MAX4522CEE+T is a precision, dual, high-performance CMOS analog switch from Maxim Integrated, designed to deliver exceptional signal integrity and operational flexibility. This device is well-suited for a variety of applications, including communication systems, data acquisition equipment, and audio signal routing, among others.

Featuring low on-resistance (RON) of just 100Ω max and RON matching between channels within 2Ω max, the MAX4522CEE+T ensures minimal signal distortion and excellent channel-to-channel uniformity. This characteristic is particularly important for applications requiring consistent performance across multiple signal paths.

The MAX4522CEE+T operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, providing designers with the flexibility to integrate the device into a wide range of system voltages. Its single-supply operation is particularly beneficial for portable and battery-powered devices where power availability is limited.

In terms of switching speed, the MAX4522CEE+T offers fast transition times with a tON of 120ns and tOFF of 80ns, making it an excellent choice for applications that require rapid signal switching. The device also features low power consumption, with an ICC of only 1µA max at +25°C, which is essential for power-sensitive designs.

The MAX4522CEE+T provides a high off-isolation of -83dB at 1MHz and crosstalk of -86dB at 1MHz, ensuring minimal signal leakage between channels and reduced interference from adjacent signal paths. This high isolation is crucial for maintaining signal integrity in multiplexing/demultiplexing applications and when working with high-frequency signals.

Available in a 16-pin QSOP package, the MAX4522CEE+T is designed with an extended temperature range of -40°C to +85°C, making it reliable for use in harsh environmental conditions. Its lead-free and RoHS-compliant design also aligns with modern environmental standards, making it a responsible choice for eco-conscious product development.

Overall, the Maxim Integrated MAX4522CEE+T analog switch combines low on-resistance, high switching speed, and excellent signal isolation to provide a versatile solution for a wide array of analog signal switching needs.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess