EN
  • EN
  • DE

MAX4529ESA+T

Part No MAX4529ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPST
Number of Channels 1
Max On Resistance 120 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±2.7 V to 6 V
-3db Bandwidth 300MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 140032-MAX4529ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4529ESA+T CAD Model

Description

Maxim Integrated MAX4529ESA+T Analog Switch

The MAX4529ESA+T is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated. Designed with precision and reliability in mind, this device is an ideal solution for a variety of applications that require efficient signal routing and switching capabilities.

Constructed with Maxim Integrated's advanced silicon-gate CMOS technology, the MAX4529ESA+T offers a unique combination of low power consumption and high switching speeds. This makes it perfectly suited for portable and battery-powered devices where energy efficiency is crucial. With a wide operating voltage range of 2.7V to 12V, it provides the flexibility needed to integrate into various circuit designs.

The switch features on-resistance (RON) matching between channels and flatness over the specified signal range, which ensures minimal signal distortion and consistent performance. This characteristic is especially important for applications that demand high accuracy and precision, such as audio signal routing, data acquisition systems, and communication devices.

Another key attribute of the MAX4529ESA+T is its low charge injection, which minimizes the impact on the signal during the switching process. This low charge injection, combined with low power consumption, makes the MAX4529ESA+T an excellent choice for sample-and-hold circuits and other sensitive analog applications.

The device is offered in a compact 8-pin SOIC package, which allows for a streamlined design footprint. This small form factor is beneficial for space-constrained applications, without compromising on performance or functionality.

Moreover, the MAX4529ESA+T features fast switching times, with turn-on and turn-off times typically in the nanosecond range. This ensures rapid signal routing and contributes to the overall efficiency of the system it is implemented in. The high off-isolation and crosstalk rejection ratios further enhance its performance in multiplexing applications, where signal integrity is paramount.

In summary, the Maxim Integrated MAX4529ESA+T analog switch is a versatile and efficient component that brings together low power operation, high-speed switching, and precise signal handling to meet the demands of modern electronic designs.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess