EN
  • EN
  • DE

MAX4531EWP+

Part No MAX4531EWP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 20-Pin SOIC W / IC MULTIPLEXER DUAL 4X1 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 75 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 3pF, 15pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -92dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 786246-MAX4531EWP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4531
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4531EWP+ CAD Model

Description

The MAX4531EWP+ is a high-performance analog multiplexer from Maxim Integrated, designed to cater to a wide range of applications requiring efficient signal routing. This precision analog multiplexer is a single-ended 8-channel device, which means it can connect one of eight inputs to a common output, making it an ideal choice for data acquisition systems, test equipment, and communication systems.

Key Features

  • Low On-Resistance: The device features a low on-resistance of 100 ohms max, which ensures minimal signal attenuation and distortion when the switch is closed.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power supply design and reducing power consumption.
  • Low Power Consumption: With a quiescent current of just 4µA, the MAX4531EWP+ is an energy-efficient solution for battery-powered and portable applications.
  • High Off-Isolation: The device offers excellent off-isolation of -80dB at 1MHz, which prevents crosstalk between channels and maintains signal integrity.
  • Wide Operating Temperature Range: The multiplexer operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Pin-Compatible Upgrades: It serves as a pin-compatible upgrade for several industry-standard multiplexers, providing an easy path for enhancing system performance.

Applications

The MAX4531EWP+ is versatile and can be used in a range of applications including:

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Communication Systems
  • Medical Equipment
  • Industrial Control Systems

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX4531EWP+ is a reliable and effective choice for designers looking to optimize their signal routing requirements with precision and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess