EN
  • EN
  • DE
  • IT

MAX4534CUD

Part No MAX4534CUD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MAX4534
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925402-MAX4534CUD
Ultra Librarian 3D Model Ultra Librarian MAX4534CUD CAD Model

Description

The MAX4534CUD is a precision, monolithic, CMOS analog multiplexer from Maxim Integrated that offers exceptional performance for data acquisition and signal routing applications. This device is designed to provide high accuracy and low power operation, making it an ideal choice for battery-powered and portable equipment.

Key Features

  • Low On-Resistance: The MAX4534CUD features low on-resistance (Ron), ensuring minimal signal attenuation and maintaining signal integrity across the switch.
  • Low Crosstalk and Off-Leakage: With excellent isolation between channels, the device provides low crosstalk, while off-leakage current is minimized to preserve the fidelity of the signal.
  • Single-Supply Operation: The device operates from a single +5V supply, simplifying the power supply design and reducing power consumption.
  • Multiple Switch Configurations: The MAX4534CUD offers several switch configurations, allowing for versatility in connecting inputs to outputs, which is essential for multiplexing in complex systems.
  • TTL/CMOS-Compatible: The control logic is compatible with both TTL and CMOS levels, making it easy to interface with a wide range of microcontrollers and digital circuits.

Applications

The MAX4534CUD is suitable for a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Medical instrumentation
  • Industrial control systems

Package and Quality

Encased in a compact 14-pin TSSOP package, the MAX4534CUD is designed for space-constrained applications. Maxim Integrated ensures high-quality and reliability of their products, and the MAX4534CUD is no exception. It undergoes rigorous testing and quality assurance processes to meet the industry standards for performance and durability.

Conclusion

The MAX4534CUD from Maxim Integrated stands out as a highly reliable and versatile analog multiplexer. With its low on-resistance, minimal crosstalk, and single-supply operation, it delivers exceptional performance for a wide range of applications. Its compatibility with TTL and CMOS logic levels also allows for easy integration into various electronic systems, making it a go-to solution for engineers and designers seeking a high-quality multiplexing solution.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8127 $50.6286
44+ $2.3079 $101.5476
68+ $2.2358 $152.0344
93+ $2.1637 $201.2241
120+ $2.0915 $250.9800
160+ $1.8752 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess