EN
  • EN
  • DE

MAX4544EUT-T10

Part No MAX4544EUT-T10
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0004+
Reference case SOT-6
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 732406-MAX4544EUT-T10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4544EUT-T10 CAD Model

Description

The MAX4544EUT-T10 is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated, designed with precision and reliability in mind. This device is a part of Maxim's commitment to providing state-of-the-art analog integration and is ideal for a variety of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low Voltage Operation: The MAX4544EUT-T10 operates at a single supply voltage ranging from +1.8V to +5.5V, making it versatile for both portable and low-power applications.
  • High-Performance Switching: It offers high-speed switching with t<sub>ON of 250ns and t<sub>OFF of 200ns, ensuring quick response times for critical applications.
  • Low On-Resistance: This analog switch features a low on-resistance (R<sub>ON) of less than 100Ω, which is matched between channels to within 2Ω and remains flat over the specified signal range, providing excellent linearity and low distortion.
  • Low Power Consumption: The device has a quiescent current of less than 1µA, minimizing power consumption and extending battery life in portable applications.
  • ESD Protection: It is equipped with enhanced ESD protection, capable of withstanding ±2000V Human Body Model, safeguarding the device from electrostatic discharges during handling and operation.
  • Compact Packaging: The MAX4544EUT-T10 comes in a tiny 6-pin SOT23 package, making it suitable for space-constrained applications without compromising on performance.

Applications

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Sample and Hold Circuits

The MAX4544EUT-T10 is a testament to Maxim Integrated's dedication to innovation and quality, providing designers with a reliable and efficient solution for their analog switching needs. With its robust feature set and compact form factor, this switch is poised to enhance the performance and functionality of a wide range of electronic systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8554 $51.3240
125+ $0.8013 $100.1625
195+ $0.7742 $150.9690
280+ $0.7201 $201.6280
365+ $0.6930 $252.9450
455+ $0.6659 $302.9845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess