EN
  • EN
  • DE

MAX4547CEE

Part No MAX4547CEE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Quad/Dual, Low-Voltage, Bidirectional RF/Video Switches | IC VIDEO SWITCH DUAL SPDT 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Maximum) 20Ohm
Supply Voltage , Single (V+) 2.7V ~ 12V
Supply Voltage , Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 300MHz
Features Bi-Directional, Break-Before-Make, T-Switch Configuration
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX4547
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213747-MAX4547CEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4547CEE CAD Model

Description

Maxim Integrated MAX4547CEE Analog Multiplexer

The Maxim Integrated MAX4547CEE is a high-performance, low-voltage, single-ended analog multiplexer that offers precision signal routing for a variety of applications. This CMOS device is designed to operate with a single +5V supply or dual ±5V supplies, providing design flexibility and compatibility with many common system voltages.

The MAX4547CEE features a 4-to-1 multiplexer/demultiplexer configuration, allowing users to connect one of four inputs to a single output or vice versa. This makes it an ideal choice for data acquisition systems, communication systems, and audio/video signal routing where space is at a premium and high signal integrity is a necessity.

With its low on-resistance (100Ω typical), the MAX4547CEE ensures minimal signal distortion and attenuation, preserving the integrity of the analog signal passing through it. Additionally, the on-resistance is matched between channels to within 4Ω and remains flat over the specified signal range, which is particularly important in precision applications.

The device also boasts low crosstalk and off-isolation, which are critical parameters for applications that demand high signal purity and minimal interference between channels. The MAX4547CEE is TTL/CMOS-logic compatible, allowing for easy integration into digital systems without the need for additional level-shifting components.

Maxim Integrated has designed the MAX4547CEE with ESD protection, ensuring robustness and longevity in environments where electrostatic discharge could pose a threat to electronic components. The device is available in a 16-pin QSOP package, which is suitable for space-constrained applications.

In summary, the MAX4547CEE from Maxim Integrated is a versatile and reliable solution for analog signal routing. Its low on-resistance, matched channel resistance, low crosstalk, and ESD protection make it an excellent choice for designers looking for a multiplexer that does not compromise on performance or durability.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the MAX4547CEE datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess