EN
  • EN
  • DE

PIC16LF15356-E/SS

Part No PIC16LF15356-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 224 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16LF15356
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1321944-PIC16LF15356-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF15356-E/SS CAD Model

Description

PIC16LF15356-E/SS Microcontroller

The PIC16LF15356-E/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to deliver efficiency and versatility for a wide range of embedded applications. This MCU is part of the enhanced Mid-range 8-bit PIC microcontroller family and is packed with advanced features that make it ideal for automation, consumer electronics, automotive, and Internet of Things (IoT) applications.

Key Features:

  • CPU: The device boasts a 8-bit PIC architecture with an enhanced mid-range core, offering a wide operating voltage range from 1.8V to 3.6V, which is suitable for low-power and battery-powered applications.
  • Memory: It comes with 28 KB of Flash program memory and 2 KB of SRAM, providing ample space for complex programs and data storage. Additionally, it has 256 bytes of EEPROM for non-volatile data storage.
  • Peripherals: The microcontroller includes versatile peripherals such as four 10-bit Analog-to-Digital Converters (ADC), two comparators, a 5-bit Digital-to-Analog Converter (DAC), and a 10-bit PWM module, enhancing its ability to interface with various sensors and output devices.
  • Communication: For communication, the PIC16LF15356-E/SS offers a variety of serial communication modules, including I2C, SPI, and EUSART, which provide seamless integration with other microcontrollers, sensors, and modules.
  • Package: The microcontroller is available in a 28-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range of -40°C to +125°C, making it robust for industrial environments.

Advantages:

The PIC16LF15356-E/SS is designed with power efficiency in mind, featuring a variety of power-saving modes, which can significantly extend battery life in portable devices. Its rich set of peripherals and serial interfaces enable designers to reduce component count and system costs. The MCU’s extended temperature range and small package size make it a reliable choice for demanding applications where space and environmental resilience are crucial.

Applications:

Suitable for a broad array of applications, the PIC16LF15356-E/SS excels in areas such as consumer electronics, including wearable devices, smart home systems, automotive components, industrial automation systems, and custom IoT devices where efficiency and compact design are required.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess