EN
  • EN
  • DE

MAX4549EAX-W

Part No MAX4549EAX-W
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703986-MAX4549EAX-W
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4549EAX-W CAD Model

Description

Maxim Integrated MAX4549EAX-W Product Overview

The MAX4549EAX-W from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver exceptional signal integrity and switching precision. This compact and efficient component is an ideal solution for a variety of applications that require reliable and fast switching between two sources or signal paths.

Key Features

  • Low Voltage Operation: The device operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies, providing flexibility for different system power requirements.
  • Low On-Resistance: With an on-resistance of just 35 ohms (max) at +5V, the switch ensures minimal signal distortion and power loss.
  • High Off-Isolation: The MAX4549EAX-W provides excellent off-isolation of -83dB at 1MHz, which is crucial for reducing crosstalk in multiplexed signal environments.
  • ESD Protection: The switch inputs and outputs are protected against electrostatic discharge (ESD) up to ±2000V, ensuring robustness in harsh electrical environments.
  • Break-Before-Make Switching: This feature prevents signal disruption by ensuring that one switch is completely off before the other is on.
  • Low Power Consumption: With its low power consumption, the MAX4549EAX-W is suitable for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • High-Speed Operation: The device features fast switching speeds, with tON of 250ns and tOFF of 145ns at +5V, making it suitable for high-frequency signal routing.

Applications

The versatility of the MAX4549EAX-W allows it to be used in a wide range of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable Instrumentation
  • Sample and Hold Circuits
  • Battery-Powered Applications

Package and Quality

Encased in a 16-pin SSOP package, the MAX4549EAX-W is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs). Maxim Integrated ensures high-quality and reliability, making this switch an excellent choice for your critical design needs.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess