EN
  • EN
  • DE

PIC16F1937-I/MV

Part No PIC16F1937-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 40UQFN / PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16F1937
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F1937IMV
Standard Package 73
Win Source Part Number 1084983-PIC16F1937-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1937-I/MV CAD Model

Description

PIC16F1937-I/MV - Microchip Technology

The PIC16F1937 from Microchip Technology is a high-performance, cost-effective 8-bit microcontroller combining intelligent analog and digital peripherals. This microcontroller is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family and is well-suited for a wide range of applications in the consumer electronics, automotive, industrial, and communication markets.

Featuring 14 KB of flash memory, 512 bytes of EEPROM, and 1 KB of RAM, this robust MCU provides ample space for application code and data storage. The PIC16F1937 operates at a frequency of up to 32 MHz with an operating voltage range of 1.8V to 5.5V, making it versatile for use in low-power and high-performance systems alike.

With 35 I/O pins and a rich set of integrated peripherals, including two comparators, an 11-channel 10-bit Analog-to-Digital Converter (ADC), and two Enhanced Capture/Compare/PWM (ECCP) modules, the PIC16F1937-I/MV is designed to handle complex tasks. These features enable precise control in applications such as motor control, sensor interfacing, and user interface management.

The device also supports advanced communication protocols with its integrated Master Synchronous Serial Port (MSSP) for SPI and I2C, a USART module for serial communication, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART). These interfaces allow for easy integration into a communication network and facilitate data exchange with other devices.

Additionally, the PIC16F1937 offers various power-saving features such as Power-Saving Sleep mode, Idle mode, and wide operating voltage range, which make it ideal for battery-powered or energy-efficient applications. It comes in a 40-pin UQFN package, denoted by the 'MV' at the end of its part number, which provides a compact footprint for space-constrained applications.

Overall, the PIC16F1937-I/MV is a versatile and reliable microcontroller that offers a balance of power, performance, and cost-efficiency, making it a smart choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess