EN
  • EN
  • DE

MAX454CPD+

Part No MAX454CPD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC MUX/VIDEOAMP 4CH 50MHZ 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
-3db Bandwidth 50MHz
Slew Rate 300 V/μs
Operating Supply Current 25mA
Channel Output Current 20mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1068580-MAX454CPD+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX454CPD+ CAD Model

Description

Product Overview: MAX454CPD+ from Maxim Integrated

The MAX454CPD+ is a high-performance, low-power video multiplexer and amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically tailored for video signal routing and amplification, making it an ideal choice for a wide range of applications including CCTV systems, video conferencing, and multimedia devices.

Key Features

  • High-Quality Video Switching: The MAX454CPD+ offers exceptional video switching capabilities, ensuring a clear and stable image without signal degradation even when switching between multiple sources.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, making it suitable for battery-powered applications or energy-sensitive systems.
  • Integrated Amplifiers: Featuring on-chip amplifiers, the MAX454CPD+ can drive long cables directly, eliminating the need for external components and simplifying the design process.
  • Wide Operating Temperature Range: The device is capable of operating over an extended temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications

The versatility of the MAX454CPD+ makes it well-suited for a variety of applications, including:

  • Security and surveillance systems
  • Professional video editing and broadcasting equipment
  • Video conferencing systems
  • Automotive rear-view camera systems
  • Industrial monitoring and control

Technical Specifications

The MAX454CPD+ boasts a comprehensive set of technical specifications that includes:

  • 4-to-1 video multiplexer
  • 2 video amplifiers with selectable gains
  • Single 5V supply operation
  • Low crosstalk and off-isolation characteristics
  • DIP-14 package for easy integration into a wide range of circuit designs

With its robust feature set and Maxim Integrated's reputation for quality, the MAX454CPD+ is a reliable and efficient solution for advanced video processing needs.

You May Also Be Interested in

Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Analog Devices Inc.
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess