EN
  • EN
  • DE

MAX4550CAI

Part No MAX4550CAI
Manufacturer Maxim Integrated
Description Serially Controlled, Dual 4x2, Clickless Audio/Video Analog Crosspoint Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213753-MAX4550CAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4550CAI CAD Model

Description

Introducing the MAX4550CAI from Maxim Integrated

The MAX4550CAI represents a pinnacle of precision and versatility in the world of integrated circuits, brought to you by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This device is a high-performance, low-voltage, CMOS analog multiplexer (mux)/demultiplexer (demux) that is designed to deliver exceptional signal integrity in a wide array of applications.

With its single-ended 8-channel configuration, the MAX4550CAI offers great flexibility for routing analog signals in complex systems. The device operates with a single +1.8V to +5.5V supply, making it highly suitable for portable and battery-powered applications where power efficiency is critical. Additionally, the MAX4550CAI can handle rail-to-rail analog signals, ensuring that it can pass signals from the very bottom to the very top of its supply voltage without distortion or loss of fidelity.

The MAX4550CAI is housed in a robust 28-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while still allowing for ease of integration into a variety of circuit designs. The device features low on-resistance (R<sub>ON) and R<sub>ON matching between channels, which minimizes signal attenuation and ensures consistent performance across all switch paths. Additionally, the low charge injection characteristic of the MAX4550CAI enhances its suitability for precision applications such as data acquisition systems, sample-and-hold circuits, and communication systems.

Maxim Integrated has equipped the MAX4550CAI with an ESD (Electrostatic Discharge) protection circuitry, which safeguards the device against the potential damages caused by static electricity, ensuring a longer operational lifespan and reliability. Furthermore, the device's digital inputs are TTL and CMOS compatible, which allows for easy interfacing with a wide range of logic families.

Whether you're designing for an audio switching system, an industrial control platform, or a medical instrumentation array, the MAX4550CAI provides the performance and reliability that professionals demand. Its combination of low power operation, high-speed switching, and precision signal handling makes it an excellent choice for your next high-performance analog application.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess