Maxim Integrated MAX4556ESE+T Analog Multiplexers
The MAX4556ESE+T from Maxim Integrated is a high-performance, low-voltage, single-ended analog multiplexer. This device is designed to operate in a broad range of applications, from data acquisition systems to communication devices, offering exceptional signal integrity and ease of use.
Key Features
- Single 8:1 multiplexer configuration
- Low on-resistance (
- Low crosstalk and off-isolation
- Single +3V to +5V operation
- Fast switching times (t<sub>ON OFF
- ESD protection > 2000V
- Extended temperature range: -40°C to +85°C
Applications
- Audio and video routing
- Data acquisition systems
- Communication systems
- Test equipment
- Medical equipment
The MAX4556ESE+T is designed for precision and reliability, with its low on-resistance and low charge injection ensuring minimal distortion and an accurate representation of the analog signal. Its single 8:1 multiplexer configuration allows for multiple signal inputs to be routed to a single output, making it an excellent choice for complex signal routing applications.
With its fast switching times, the MAX4556ESE+T can handle high-frequency signals without significant delays, which is critical for applications requiring rapid signal processing. The device's extended temperature range makes it suitable for use in harsh environments, ensuring reliable performance under a wide range of conditions.
Furthermore, the ESD protection feature of the MAX4556ESE+T safeguards the device from electrostatic discharges, increasing its longevity and durability in sensitive applications. This analog multiplexer is available in a 16-pin narrow SO package, making it easy to integrate into various circuit designs.
Maxim Integrated's commitment to quality and performance is evident in the MAX4556ESE+T, making it a dependable choice for engineers and designers seeking a robust and versatile analog multiplexer for their electronic systems.