EN
  • EN
  • DE
  • IT

MAX4560ESE+

Part No MAX4560ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Triple SPDT 16-Pin SOIC N / IC MULTIPLEXER TRPL 1X2 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 150ns, 120ns
Charge Injection 2.4pC
Channel Capacitance (CS(off), CD(off)) 2pF, 4pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -93dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786282-MAX4560ESE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4560
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4560ESE+ CAD Model

Description

Maxim Integrated MAX4560ESE+ Analog Switch

The MAX4560ESE+ from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a seamless solution for signal routing in a variety of electronic applications. Designed with precision and reliability in mind, this analog switch is an ideal choice for systems that require low on-resistance and low crosstalk between channels.

Encased in a space-saving 16-pin narrow SO package, the MAX4560ESE+ boasts a low on-resistance of just 100 ohms (typical), which remains flat over the specified signal range. This ensures minimal signal distortion and preserves signal integrity, making it an excellent choice for both audio and video signal switching.

One of the key features of the MAX4560ESE+ is its single-supply operation, which ranges from +4.5V to +36V or dual supplies of ±4.5V to ±20V. This wide supply voltage range provides flexibility for designers to integrate the switch into various circuit designs without the need for additional voltage regulation components, simplifying the design process and saving board space.

The device also offers fast switching speeds, with a transition time of less than 250ns, ensuring that signals can be routed quickly and efficiently without introducing significant delays into the system. This makes the MAX4560ESE+ particularly well-suited for applications that require high-speed signal processing, such as data acquisition systems, test equipment, and communication devices.

With its extended temperature range of -40°C to +85°C, the MAX4560ESE+ can operate reliably in harsh environments, making it suitable for industrial and automotive applications where temperature extremes are common.

Maxim Integrated has equipped the MAX4560ESE+ with additional features such as break-before-make switching action, which prevents momentary shorting when switching between signals. This, along with its high electrostatic discharge (ESD) protection, ensures the longevity and durability of the switch, even in the most demanding applications.

In summary, the MAX4560ESE+ is a versatile, high-performance analog switch that delivers low on-resistance, fast switching, and robust operation, making it an excellent choice for a wide range of signal routing applications.

You May Also Be Interested in

Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8857 $51.9426
43+ $2.3677 $101.8111
66+ $2.2937 $151.3842
91+ $2.2198 $202.0018
117+ $2.1458 $251.0586
156+ $1.9238 $300.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess