EN
  • EN
  • DE

MAX4562CEE

Part No MAX4562CEE
Manufacturer Maxim Integrated
Description Serially Controlled, Clickless Audio/Video Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213776-MAX4562CEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4562CEE CAD Model

Description

Maxim Integrated MAX4562CEE Analog Switch

The MAX4562CEE from Maxim Integrated is a high-performance, low-voltage, dual SPST (Single Pole, Single Throw) CMOS analog switch designed to deliver precision and reliability for a wide range of applications. This device is well-suited for applications that require low on-resistance, low-voltage operation, and minimal power consumption.

The MAX4562CEE operates from a single +1.8V to +5.5V supply, making it ideal for portable and battery-powered equipment. Its on-resistance is matched between switches to within 0.5Ω and is flat (0.5Ω max) over the specified signal range. This ensures excellent linearity and low distortion when used in audio and signal routing applications.

Key features of the MAX4562CEE include:

  • Low on-resistance: 4Ω max at +5V
  • Low-voltage operation: +1.8V to +5.5V
  • Low power consumption: 0.01µW max
  • High off-isolation: -65dB at 1MHz
  • Crosstalk: -75dB at 1MHz
  • Fast switching times: t<sub>ON = 120ns and t<sub>OFF = 80ns at +5V
  • ESD protection: >2000V per Method 3015.7

This analog switch also features TTL/CMOS-compatible control inputs, which simplifies the interface with digital logic. Moreover, the MAX4562CEE is designed with Maxim's proprietary process technology that minimizes power consumption without sacrificing speed or performance.

The MAX4562CEE comes in a 16-pin QSOP package, which is a space-saving solution for dense PCB layouts. The small footprint of the package, combined with the switch's low power requirements, make it an excellent choice for portable devices, such as PDAs, cellular phones, and laptops.

Applications for the MAX4562CEE are diverse and include signal routing, audio and video switching, battery-powered systems, communication systems, and sample-and-hold circuits. With its combination of low on-resistance, low-voltage operation, and high-speed switching, the MAX4562CEE is a versatile component that enhances the performance and efficiency of electronic systems.

For detailed specifications and application circuits, designers should consult the datasheet provided by Maxim Integrated.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess