EN
  • EN
  • DE

MAX4562EEE

Part No MAX4562EEE
Manufacturer Maxim Integrated
Description Serially Controlled, Clickless Audio/Video Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213777-MAX4562EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4562EEE CAD Model

Description

MAX4562EEE Multiplexer from Maxim Integrated

The MAX4562EEE from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer (mux) that comes in a compact 16-pin QSOP package. This versatile component is designed to operate with a single +1.8V to +5.5V supply, making it ideal for portable and battery-powered applications where power efficiency is critical.

The MAX4562EEE features a 4-to-1 multiplexer configuration, allowing it to route any one of its four inputs to a single output. Its low on-resistance (

One of the standout features of the MAX4562EEE is its low power consumption, drawing less than 1µW of quiescent current. This makes it an excellent choice for power-sensitive designs. Additionally, the device offers ESD protection greater than 2000V, according to the Human Body Model, providing a robust solution for applications that may be exposed to electrostatic discharge events.

The MAX4562EEE also includes break-before-make switching action, which prevents momentary shorting when switching between channels. This feature is essential for preventing damage to sensitive components and ensuring the integrity of the signal being switched.

With its broad operating temperature range of -40°C to +85°C, the MAX4562EEE is suitable for use in a wide array of environmental conditions, ensuring reliable performance in both commercial and industrial settings.

Applications for the MAX4562EEE are diverse, encompassing areas such as data acquisition systems, battery-powered devices, audio and video signal routing, communication systems, and medical equipment. Its compact size, combined with its high performance and low power consumption, make it an excellent choice for designers looking to optimize their systems for both space and power efficiency.

Overall, the MAX4562EEE from Maxim Integrated is a highly versatile multiplexer that offers a balance of performance, power efficiency, and robustness, suitable for a multitude of analog signal switching applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2703 $64.8921
16+ $7.6064 $121.7024
24+ $7.3687 $176.8488
33+ $7.1310 $235.3230
42+ $6.8933 $289.5186
57+ $6.1802 $352.2714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess