EN
  • EN
  • DE
  • IT

MAX4568EUK+T

Part No MAX4568EUK+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description ±15kV ESD-Protected, Low-Voltage SPDT/SPST, CMOS Analog Switches | IC ANALOG SWITCH SPST SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 70Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 1.8V ~ 12V
Switch Time (Ton, Toff) (Maximum) 150ns, 80ns
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 20pF, 12pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX4568
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213787-MAX4568EUK+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4568EUK+T CAD Model

Description

Maxim Integrated Product Overview: MAX4568EUK+T

The MAX4568EUK+T is a high-performance analog switch from Maxim Integrated, designed to deliver precision signal routing in a wide array of applications. This component is highly valued in the industry for its low on-resistance, low voltage operation, and the compact SOT23 package, making it an ideal choice for space-constrained designs.

Key Features

  • Low On-Resistance: With a low on-resistance of typically 10Ω, the MAX4568EUK+T ensures minimal signal distortion and power loss, providing an efficient pathway for analog signals.
  • Single Supply Operation: The device operates from a single +1.8V to +5.5V supply, which allows for easy integration into various systems without the need for dual supplies, simplifying power management.
  • Low Power Consumption: It features low power consumption, making it an excellent choice for battery-operated and portable applications where power efficiency is crucial.
  • Fast Switching Speeds: The fast switching speeds enable quick signal routing, which is essential for applications requiring high-speed data acquisition or multiplexing.
  • High Off-Isolation: The device offers high off-isolation, reducing the potential for signal leakage between channels when the switch is in the off state.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection shields the device from static damage, enhancing the durability of the end product.

Applications

The MAX4568EUK+T is versatile and can be used in a variety of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Portable Devices
  • Test Equipment

Package and Availability

This analog switch comes in a compact 5-pin SOT23 package, which is highly beneficial for designs where space is at a premium. The MAX4568EUK+T is available in tape and reel form, denoted by the ‘+T’ suffix, facilitating automated assembly processes for high-volume production.

In summary, the MAX4568EUK+T from Maxim Integrated is a reliable and efficient solution for designers looking to incorporate a high-quality analog switch into their electronic designs. Its combination of low on-resistance, single supply operation, and compact form factor make it a versatile choice for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess