EN
  • EN
  • DE

MAX457

Part No MAX457
Manufacturer Maxim Integrated
Description Dual CMOS Video Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213792-MAX457
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX457 CAD Model

Description

The MAX457 from Maxim Integrated is a cutting-edge, high-performance analog video multiplexer that has been meticulously designed to cater to the demanding needs of the modern video processing industry. This versatile component is an ideal solution for applications requiring high-speed switching of video signals with minimal crosstalk and signal distortion.

Key Features

  • Channel Count: The MAX457 offers multiple buffered video inputs, enabling users to switch between different video sources seamlessly.
  • High Bandwidth: With an impressive bandwidth that exceeds 200MHz, it ensures that high-resolution video signals are transmitted with clarity and precision.
  • Low Crosstalk: The design of the MAX457 minimizes crosstalk between channels, which is crucial for maintaining the integrity of the video signals in multi-channel applications.
  • Low Power Consumption: Maxim Integrated has engineered the MAX457 to be power-efficient, making it suitable for portable and battery-powered devices.

Applications

The MAX457 is highly versatile and can be used in a variety of applications, including:

  • Professional Video Editing and Switching Equipment
  • Closed-Circuit Television (CCTV) Systems
  • Video-On-Demand Servers
  • Security and Surveillance Systems
  • Medical Imaging Equipment

Technical Specifications

Below are some of the technical highlights that make the MAX457 a robust choice for your video processing needs:

  • Single 5V Supply Operation
  • Low Differential Gain and Phase Error
  • On-Chip Input Clamps
  • High Off-Isolation at 200MHz
  • Pin-Compatible with Industry Standards

The MAX457 from Maxim Integrated represents a blend of performance, reliability, and versatility, making it a top choice for designers and engineers looking to enhance their video signal processing capabilities. Whether it's for broadcast, surveillance, or multimedia applications, the MAX457 is engineered to deliver exceptional video quality with unmatched efficiency.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess