EN
  • EN
  • DE

LTC3633IUFD

Part No LTC3633IUFD
Manufacturer Linear Technology
Description Dual Channel 3A, 15V Monolithic Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208830-LTC3633IUFD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3633IUFD CAD Model

Description

Linear Technology's LTC3633IUFD Dual Channel, High Efficiency, 3A, 15V Monolithic Synchronous Step-Down Regulator

The LTC3633IUFD is a high-performance, dual-channel synchronous step-down regulator from Linear Technology, a name synonymous with precision, reliability, and efficiency in the power management industry. This compact and robust integrated circuit is designed to deliver up to 3A of continuous output current per channel at voltages as low as 0.6V, making it an ideal solution for a wide range of power supply applications.

Boasting a wide input voltage range of 4V to 15V, the LTC3633IUFD is perfectly suited for single lithium-ion/polymer, or multi-cell alkaline/NiCd/NiMH applications as well as standard 5V and 12V intermediate bus systems. Its high efficiency is achieved through the use of low RDS(ON) internal switches and a constant frequency current mode architecture, which also allows for a selectable frequency from 500kHz to 4MHz, providing flexibility and enabling the use of small, low-cost capacitors and inductors.

The LTC3633IUFD comes in a compact 24-lead QFN package, which is designed to ensure a minimal footprint on the PCB while offering robust thermal performance. The device also features independent track/soft-start capability, allowing for controlled startup and tracking of each output to an external reference or one another.

Protection features are abundant in the LTC3633IUFD, including overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the longevity and reliability of the end application. Additionally, the no-load quiescent current of only 120µA (per channel) helps conserve battery life in portable applications, dropping to

For designers looking for a power-efficient, space-saving solution that does not compromise on performance, the LTC3633IUFD is an excellent choice. Its combination of high efficiency, dual-channel output, and comprehensive protection circuitry makes it a versatile component for powering the latest electronic devices.

Whether you are designing an embedded system, portable device, or any application requiring a compact and efficient power supply solution, the LTC3633IUFD from Linear Technology stands out as a top contender in its class.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4812 $61.9248
8+ $12.7026 $101.6208
13+ $12.3056 $159.9728
17+ $11.9087 $202.4479
22+ $11.5117 $253.2574
30+ $10.3208 $309.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,723 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess