EN
  • EN
  • DE

MAX4571CAI

Part No MAX4571CAI
Manufacturer Maxim Integrated
Description Serially Controlled, Clickless Audio/Video Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213795-MAX4571CAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4571CAI CAD Model

Description

The MAX4571CAI from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer (mux) that comes in a robust 28-pin SSOP package. This precision analog mux is designed to operate with a single supply voltage ranging from +2.7V to +12V or dual supplies of ±2.7V to ±6V, making it versatile for a wide array of applications in the analog signal switching domain.

Key Features

  • Low On-Resistance: The device features a low on-resistance (100 ohms max) that remains flat over the specified signal range (±5V). This characteristic ensures minimal signal distortion and maintains signal integrity.
  • Low Crosstalk and Off-Isolation: With crosstalk and off-isolation specifications that minimize signal interference, the MAX4571CAI ensures that signals are switched cleanly and without unwanted noise.
  • Single or Dual Supply Operation: The flexibility of operating with either a single or dual supply voltage makes this mux suitable for various electronic systems without the need for additional power supply components.
  • ESD Protection: The device provides excellent electrostatic discharge (ESD) protection, safeguarding it against the common issue of static electricity damaging electronic components.

Applications

The MAX4571CAI is ideal for use in a range of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Audio Signal Routing
  • Battery-Powered Applications
  • Sample and Hold Circuits

Technical Specifications

Parameter Value Supply Voltage (Single) +2.7V to +12V Supply Voltage (Dual) ±2.7V to ±6V On-Resistance 100 ohms max Package 28-pin SSOP

The MAX4571CAI from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable, and versatile components for the modern electronics market. With its excellent performance characteristics and robustness, it is a top choice for designers looking to implement precise analog signal routing in their systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess