EN
  • EN
  • DE

MAX4581LEEE+T

Part No MAX4581LEEE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 80OHM 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Number of Circuits 1
On-State Resistance (Max) 80Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Voltage - Supply, Single (V+) 2V ~ 12V
Switch Time (Ton, Toff) (Max) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 18pF
Current - Leakage (IS(off)) (Max) 2nA
Crosstalk -96dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX4581
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 994800-MAX4581LEEE+T
Ultra Librarian 3D Model Ultra Librarian MAX4581LEEE+T CAD Model

Description

The MAX4581LEEE+T is a high-performance, low-voltage CMOS analog multiplexer from Maxim Integrated, a renowned leader in the design, manufacturing, and marketing of high-performance semiconductor products. This device is designed to operate as a precision analog switch, enabling the routing of analog signals in a wide range of applications, including data acquisition systems, communication devices, and instrumentation.

Key Features

  • Multiple Configuration Options: The MAX4581LEEE+T offers single-ended 8-channel, dual 4-channel, or differential 4-channel multiplexer configurations, providing flexibility for various circuit designs.
  • Low-Voltage Operation: This multiplexer operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies, making it suitable for portable and battery-powered applications.
  • Low On-Resistance: The device features low on-resistance (100Ω max) that remains flat over the specified signal range, ensuring minimal signal distortion.
  • Low Crosstalk and Off-Isolation: It provides excellent signal integrity with low crosstalk and off-isolation, which is crucial for high-precision applications.
  • High ESD Protection: The MAX4581LEEE+T is equipped with enhanced electrostatic discharge (ESD) protection, safeguarding the device against static damage.
  • Lead-Free and RoHS Compliant: This product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

The versatility of the MAX4581LEEE+T allows it to be used in a variety of applications, including:

  • Sample and hold circuits
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Medical equipment
  • Industrial control systems

Package and Availability

The MAX4581LEEE+T comes in a compact QSOP-16 package, which is suitable for space-constrained applications. It is available in tape and reel format, denoted by the '+T' suffix, facilitating efficient assembly during the manufacturing process. For design flexibility and ease of integration, the MAX4581LEEE+T is fully specified over the extended -40°C to +85°C temperature range.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess