EN
  • EN
  • DE

LAN7800T/Y9X

Part No LAN7800T/Y9X
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Reel - TR
Protocol Ethernet
Function Controller
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.2V, 2.5V, 3.3V
Current - Supply 1 ~ 4mA
Temperature Range - Operating 0°C ~ 70°C
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (7x7)
Base Product Number LAN7800
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LAN7800T/Y9XDKR,LAN7800T/Y9XCT,LAN7800T/Y9XTR,LAN7800T/Y9X-ND
Standard Package 3,000
Win Source Part Number 1322100-LAN7800T/Y9X
Ultra Librarian 3D Model Ultra Librarian LAN7800T/Y9X CAD Model

Description

Microchip Technology LAN7800T/Y9X: High-Performance USB 3.1 to Ethernet Controller

The LAN7800T/Y9X is a state-of-the-art USB 3.1 Gen 1 to Gigabit Ethernet controller from Microchip Technology, designed to deliver high-speed networking capabilities to embedded systems, consumer electronics, and computing platforms. It provides a reliable and efficient solution for applications that require network connectivity with fast data transfer rates.

This robust Ethernet controller is built to support high-throughput performance, with a USB 3.1 interface that ensures compatibility with the latest USB technology and provides backward compatibility with USB 2.0. The LAN7800T/Y9X is ideal for use in a variety of devices, including desktop and laptop computers, docking stations, gaming consoles, and industrial automation equipment.

Key features of the LAN7800T/Y9X include:

  • USB 3.1 Gen 1 Interface for ultra-fast data transfers and backward compatibility with USB 2.0.
  • Gigabit Ethernet support for high-speed network connections and efficient bandwidth utilization.
  • Integrated 10/100/1000 Ethernet MAC with full-duplex capability, enabling simultaneous bidirectional data flow.
  • Energy-efficient Ethernet (EEE) compliant, which helps reduce power consumption during periods of low data activity.
  • Support for advanced features such as VLAN tagging and Layer 2 Quality of Service (QoS) prioritization, enhancing network traffic management.
  • Robust IEEE 1588 precision time protocol support, ensuring precise synchronization for time-sensitive applications.
  • Flexible power management options, including dynamic link down power saving and Magic Packet wake-up, for improved power efficiency.

The LAN7800T/Y9X also comes with extensive driver support, making it easy to integrate into various operating systems. Microchip provides drivers for Windows, Mac, Linux, and other platforms, ensuring developers can quickly deploy the controller in their systems.

Overall, the LAN7800T/Y9X from Microchip Technology is a versatile and powerful solution for adding Gigabit Ethernet connectivity to a wide range of devices. Its high performance, energy efficiency, and advanced features make it an excellent choice for any application requiring reliable and fast network communication.

You May Also Be Interested in

Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6792 $54.7168
9+ $11.2239 $101.0151
14+ $10.8732 $152.2248
20+ $10.5224 $210.4480
25+ $10.1717 $254.2925
33+ $9.1195 $300.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,487 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess